Siemens Analytical Products Contactor LEN00D003120C

Description
CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 60A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 60A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 128045394 - Radwell International
Willingboro, NJ, United States
Contactor
128045394
Contactor 128045394
CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 60A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY

CONTROLS - OPEN EH LGHT 20-60A, CONTACTOR, LTG, EH, OPEN, 60A, 3NO, 120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 128045394
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Solid State Overload/Relay - 26199900 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09QJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details