Schneider Electric Motor Starters LUB12

Description
Schneider Electric LUB12
Request a Quote Datasheet
Description
Schneider Electric LUB12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4938858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4938858
Motor Starters 4938858
Schneider Electric LUB12

Schneider Electric LUB12

Supplier's Site
Motor Starter Power Base, Non-Reversing, 12A; Motor Starter Type Schneider Electric - 89H5217 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter Power Base, Non-Reversing, 12A; Motor Starter Type Schneider Electric
89H5217
Motor Starter Power Base, Non-Reversing, 12A; Motor Starter Type Schneider Electric 89H5217
MOTOR STARTER POWER BASE, NON-REVERSING, 12A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:230VAC RoHS Compliant: Yes

MOTOR STARTER POWER BASE, NON-REVERSING, 12A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Base, 3 Pole, 12A; Supply Voltage Min Schneider Electric - 67AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Power Base, 3 Pole, 12A; Supply Voltage Min Schneider Electric
67AH2783
Power Base, 3 Pole, 12A; Supply Voltage Min Schneider Electric 67AH2783
POWER BASE, 3 POLE, 12A; Supply Voltage Min:230V; Supply Voltage Max:690V; No. of Phases:Single Phase, Three Phase; Power Rating:-; Current Rating:12A; Product Range:TeSys U; SVHC:No SVHC (15-Jan-2018); Accessory Type:Power Base; ForRoHS Compliant: Yes

POWER BASE, 3 POLE, 12A; Supply Voltage Min:230V; Supply Voltage Max:690V; No. of Phases:Single Phase, Three Phase; Power Rating:-; Current Rating:12A; Product Range:TeSys U; SVHC:No SVHC (15-Jan-2018); Accessory Type:Power Base; ForRoHS Compliant: Yes

Supplier's Site
Power Base; 12 A; Full voltage, non reversing - 70007320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Base; 12 A; Full voltage, non reversing
70007320
Power Base; 12 A; Full voltage, non reversing 70007320
The Uline is a modular designed self protected UL508E starter. Select the 45 mm wide self-protected power base which can be panel or 35 mm DIN rail mounted. Select the various plug-in components for the application. Features: Select Non-Reversing Select a Control Unit (Solid State Overload Protection) Optional Auxiliary Contact Blocks

The Uline is a modular designed self protected UL508E starter. Select the 45 mm wide self-protected power base which can be panel or 35 mm DIN rail mounted. Select the various plug-in components for the application.
Features:

  • Select Non-Reversing
  • Select a Control Unit (Solid State Overload Protection)
  • Optional Auxiliary Contact Blocks
Supplier's Site
Starter - 57546041 - Radwell International
Willingboro, NJ, United States
Starter
57546041
Starter 57546041
MOTOR STARTER POWER BASE, NON REVERSING, 3 POLE, 12 AMP, 120-600 V, 1-3 PHASE, 1-10 HP, 40-60 HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER POWER BASE, NON REVERSING, 3 POLE, 12 AMP, 120-600 V, 1-3 PHASE, 1-10 HP, 40-60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
TELEMECANIQUE Contactors & Starters LUB12

TELEMECANIQUE Contactors & Starters LUB12

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4938858 89H5217 67AH2783 70007320 57546041
Product Name Motor Starters Motor Starter Power Base, Non-Reversing, 12A; Motor Starter Type Schneider Electric Power Base, 3 Pole, 12A; Supply Voltage Min Schneider Electric Power Base; 12 A; Full voltage, non reversing Starter Starter
Number of Poles 3 3 3
Continuous Current 12 amps 12 amps 12 amps 12 amps 12 amps
Single Phase Power 7.5 HP 3 HP
Three Phase Power 7.5 HP 0.5000 to 10 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Contactor - 6529840 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 110 to 120 volts
View Details
Contactor - 217984606 - Radwell International
Specs
Number of Poles 3
Continuous Current 35 amps
Motor Voltage 24 volts
View Details