Radwell International Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| (B6-30-01-80) MINI CONTACTOR, 220-240 VOLT, 40-450 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| (BC6-30-10-04) MINI CONTACTOR, 110-125 VDC, 6.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (BC6-30-10-F01) MINI CONTACTOR, 24 VDC, 20 AMP,3 POLE N/0, 1 N/0 AUX CONTACT, FLAT PINS. FREE 2 YEAR RADWELL WARRANTY | |
| (GJL1211001R8104) MINI CONTACTOR, 110-127 VOLT, 40-450 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 1270003100, GMD6M-30-10-BD-3W-S- E, MINI CONTACTOR, SERIES (CLASS 2),GMD-M, RATED CURRENT 6, COIL RATING DC24V, MAIN CONTACT 3P, AUX CONTACT 1A, TERMINAL SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1270025800, GMD12M-30-10-BD-3W-S -E, MINI CONTACTOR, SERIES (CLASS 2),GMD-M, RATED CURRENT 12, COIL RATING DC24V, MAIN CONTACT 3P, AUX CONTACT 1A, TERMINAL SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 16 RELAY OUT, HOLD ON ERROR. FREE 2 YEAR RADWELL WARRANTY | |
| ALARM CONTACT BLOCK, 1.5 AMP, 230 VAC, 1 NORMALY OPEN CONTACT, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Contactors & Starters GA473 | |
| ALLEN BRADLEY Contactors & Starters GC-473 | |
| ALLEN BRADLEY Contactors & Starters GE473 | |
| ASEA BROWN BOVERI Contactors & Starters GHS2701937R0005 | |
| AUX. CONTACTS 1NO+1NC FOR GV2P AND GV3P. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT 660V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT AND ALARM, 10AMP, 690V, MMS LEFT, 1NO ALM+1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 10AMP, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 6AMP, 690V, 1NO + 1NC, LEFT SIDE MOUNTING . FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, GV SERIES, 2 CONTACTS, 1NO / 1NC, SOLID STATE, 6 AMP, 690 VAC, SCREW TERMINALS, SIDE MOUNT, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, MANUAL STARTER, 24-240 VAC , 24-60 VDC, 1NO / 1NC, 1 POLE, FRONT SIDE MOUNTING, (PRICE EACH) REPLACEMENT FOR GK2-AX10. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, TESYS GV2 AND GV3, FAULT SIGNALLING, 1 NC + 1 NO, 48-690 VAC / 24-240 VDC, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT SWITCH, 10AMP, 600VAC, 1NO/1NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1.5 AMP, 2 POLE, 230 V AC, 1 NC, FRONT MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 10AMP, 1POLE, 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 25A,(S2-HO2X). FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 4POLE, 2NO/2NC, 10AMP, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, ADD-ON, 1NC/1NC (FAULT), LEFT SIDE MOUNTING, 48-690VAC 24-240VDC SYSTEM VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, BLOWN FUSE SIGNALING, 1 C/O, INSTANTTANEOUS CONTACT OPERATION, 16 AMPS AT 104 DEGREES FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, BLOWN FUSE SIGNALLING, INSTANTANEOUS CONTACT OPERATION, 16 AMPS AT 104 DEGREES FAHRENHEIT, 3 POLE, NFC/DIN FUSE TYPE, 22X58MM FUSE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FAULT SIGNAL, 6AMP, 48-690VAC, 24-240VDC, 1NO/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FRONT MOUNT, 2 N.O./ 2 N.C. CONTACTS, 6A @ 120 VAC, FOR USE WITH ALL GH15 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FRONT MOUNT, 4 N.O. CONTACTS, 6 AMP @ 120 VAC, FOR USE WITH ALL GH15 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, GVAD SERIES, COMPATIBLE WITH THE TESYS GV2L, GV2LE, GV2ME, GV2P, GV2RT, GV3L AND GV3P, 5MA MINIMUM SWITCHING CURRENT, 17V MINIMUM SWITCHING VOLTAGE . FREE 2 YEAR RADWELL WARRANTY... | |
| AUXILIARY CONTACT, SURION, 1NO/1NC, LEFT SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACTOR, SIDE MOUNT, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, 1 N.O.,1 N.C. CONTACT UL508. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, SCREW TERMINAL, 1 N.O. CONTACT, 10 AMP / 240 VAC, 50/60 HZ, 1 AMP / 220 VDC, 12 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH,1 N.O. 1N.C. CONTACTS, UL489. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILLARY CONTACT 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILLIARY CONTACT BLOCK, HEAVY DUTY, G7Z SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILLIARY CONTACT BLOCK, TESYS GV2 / GV3, FRONT SIDE MOUNT, 2.5 AMP, 250 VAC, 2 NORMALLY OPEN CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| BASE PLATE, FOR GPS1+CL04 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| BBC METRAWATT Contactors & Starters GH-R-411-0001-R1 | |
| BIMETALLIC MIDI-OVERLOAD, GT SERIES, 9-40 AMP FRAME SIZE, CLASS 10, SCREW TERMINAL, 0.1-0.16 AMP SETTING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| BLOWN FUSE SIGNALLING CONTACT, TESYS GS, 1ST C/O, FOR GS1 GS2 3/4 POLES 50 A, NFC FUSE 14 X 51 MM. FREE 2 YEAR RADWELL WARRANTY | |
| BRENTEK , G-WDT5-5A, GWDT55A, I/O SYSTEM WATCHDOG TIMER, DIGITAL. FREE 2 YEAR RADWELL WARRANTY | |
| BUSBAR, MANUAL GV2 SERIES, CIRCUIT BREAKER ACCESSORY, 600 VAC, 63 AMP RATING. FREE 2 YEAR RADWELL WARRANTY | |
| CA6 AUXILIARY CONTACT 11K. FREE 2 YEAR RADWELL WARRANTY | |
| CARLO GAVAZZI Contactors & Starters GUA1 | |
| CIRCUIT BREAKER AUXILIARY CONTACT BLOCK USE WITH GV2L, GV2LE, GV2ME, GV2P, GV2RT, GV3L, GV3P, TESYS. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER, MANUAL STARTER, TESYS GV2 SERIES, 3 POLE, 690 VAC, 6.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER, THERMAL MAGNETIC, 600 VAC, 20-25AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 220V 60HZ FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL,220V 60HZ MOLDED FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| COIL,24V 60HZ MOLDED FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| COMB BUSBAR, LINERGY RANGE, 6 POSITION, 63 AMP, 690 VAC, 45 MM PITCH, 2 TAP OFFS, TERMINAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COMB BUSBAR, LINERGY RANGE, GV2G SERIES, 3 PHASE, 63 AMP, 2 TAP-OFFS, 690 V, 54 MM PITCH, MANUAL STARTER PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT KIT SET OF MAIN CONTACTS TYPE KT 32. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 12-800VDC 48VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL AC400/575V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL AC440/575V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SCREW, 3POLE, 24VAC, 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SIZE5 260AMP 600VAC MAX 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SOLID STATE, CURRENT: 30 AMP, INPUT VOLTAGE: 4-32 VOLT DC, OUTPUT VOLTAGE: 48-600 VOLT AC, SWITCHING: RAMDOM, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12AMP, 2.5KW, COIL, 100/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 16A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.O. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 200 AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 90 AMP, 24 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 63AMP, 3POLE, 20/24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 690 VAC MAX,12 AMP, 3-POLE, 1N/O, 24 VDC, (BC6-30-10-01). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.C. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD... | |
| CONTACTOR, GAE75, SINGLE POLE, 24 VDC, 1NO/1NC AUXILARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, GH15 SERIES, 12 AMP, 4 NO, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, GH15 SERIES, IEC, 9 AMP, (3) N.O. POWER POLES, (1) N.O. AUXILIARY CONTACT, 120 VAC (60 HZ) / 110 VAC (50 HZ) COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, IEC, 63 AMP, 3 NORMALLY OPEN, 110/120 VAC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MAGNETIC, 3 POLE, 1 NO/NC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINI, 220-240V COIL, 20 AMP, B7-40-00-80. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINIATURE, 4 POLE, 220-240 VAC, 40-450 HZ, IP20, (B6-40-00-F-80). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SPST-NO, WIRE LEAD CONNECTION, STANDUP MOUNTING CONFIGURATION, -55-+85 OPERATING TEMPERATURE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CURRENT LIMITER MODULE, TESYS GV2, 32 AMP, 3 POLE, 600 VAC, 50/60 HZ, 100 KA, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Contactors & Starters H-1039 | |
| CUTLER HAMMER Contactors & Starters H-1056 | |
| CUTLER HAMMER Contactors & Starters H-1058 | |
| CUTLER HAMMER Contactors & Starters H-1110 | |
| CUTLER HAMMER Contactors & Starters H1019 | |
| CUTLER HAMMER Contactors & Starters H1022 | |
| CUTLER HAMMER Contactors & Starters H1023 | |
| CUTLER HAMMER Contactors & Starters H1027 | |
| CUTLER HAMMER Contactors & Starters H1028 | |
| CUTLER HAMMER Contactors & Starters H1031 | |
| CUTLER HAMMER Contactors & Starters H1033 | |
| CUTLER HAMMER Contactors & Starters H1034 | |
| CUTLER HAMMER Contactors & Starters H1035 | |
| CUTLER HAMMER Contactors & Starters H1041 | |
| CUTLER HAMMER Contactors & Starters H1043 | |
| CUTLER HAMMER Contactors & Starters H1044 | |
| CUTLER HAMMER Contactors & Starters H1048 | |
| CUTLER HAMMER Contactors & Starters H1051 | |
| CUTLER HAMMER Contactors & Starters H1054 | |
| CUTLER HAMMER Contactors & Starters H1066 | |
| CUTLER HAMMER Contactors & Starters H1113 | |
| CUTLER HAMMER Contactors & Starters H1116 | |
| CUTLER HAMMER Contactors & Starters H1117 | |
| DC CONTACTOR, 20-60VDC, 3 POLE, DC-1 APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, HEATING ELEMENT, THERMAL OVERLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUER, MOTOR CIRCUIT BREAKER, TESYS GV3, 3 POLE, 56-80 AMP RANGE, 690V, THERMAL MAGNETIC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , STARTER, 10HP, ROTARY HANDLE, 9-14AMP, 277/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2000, COIL, 440 VAC, 50HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/09/2018, RENEWAL PART COIL, 220 VAC 50 HZ, 240 VAC 60HZ, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2010, COIL, 110V/50HZ, 120V/60HZ, FOR CONTACTOR OR STARTER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2010, COIL, 220V 50HZ, 240V 60HZ, FOR CONTACTOR OR STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/30/2010, COIL, 440 VAC 50HZ, 480 VAC 60HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/2010, COIL, 220 VAC @ 50 HZ, 240 VAC @ 60 HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/2010, IEC RENEWAL COIL (FOR 100-B), 220 VAC @ 50HZ, 240 VAC @ 60HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/94, COIL, FOR CONTACTOR, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2010-11-30, COIL, 110V 50HZ, 120V 60HZ FOR CONTACTOR OR STARTE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2010-11-30, COIL, 440-480 V, 50/60 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILARY CONTACT, 2.5AMP, 24...240VAC, 24...60VDC, 2NO, FRONT SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, FRONTAL, FOR USE WITH GPS1 & GPS2, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, GV3 SERIES, 1NO/1NC, EARLY BREAK, RIGHT SIDE MOUNT, 5AMP, 600VAC, SREW CLAMP, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, MMS LEFT AUX, 1NO+1NC, LATERAL, MOUNT LEFT, FOR USE WITH GPS1 & GPS2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, USE W/ THERMAL MAGNETIC MOTOR CIRCUIT BREAKER, 1 NO/1 NC, 660 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NO / 1 NC, 2.5 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10 AMP, 660 VAC, 50/60 HZ, 1 N/O + 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10/240V AC, 1/220V AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NO/1NC, RIGHT SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2.5 AMP, 250V AC, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2NO/2NC, 4POLE, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 5 AMP, 600 V AC, 1 NO/1 NC, SIDE MOUNT, REPLACED BY: GVAN11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 6 AMP, 400 VAC, 1NO/1NC, SCREW CONNECTION, S2-H11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 6AMP, 660V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, LEFT SIDE, SCREW CLAMP TERMINALS, 6 AMP, 24-240 VDC, 48-690 VAC, 2 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, TESYS GV2, FAULT SIGNALING CONTACT, LEFT SIDE MOUNTED, 1NC (FAULT) + NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, STARTER PROTECTOR, 24-32AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ,24V ,60HZ, FOR CONTACTOR & STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ, MOLDED, FOR CONTACTOR/STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120V, 50/60HZ, FOR 100-A60-75, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 120VAC 60HZ, 110VAC 50HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208 VAC, 60 HZ, FOR CONTACTOR & STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220/240 VAC, 50/60 HZ, FOR CONTACTORS & STARTERS, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220/240V, 50/60HZ, MOLDED FOR CONTACTOR/STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 240 VAC, 50 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24V, 60 HZ, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/480 VAC, 50/60 HZ, MOLDED, FOR CONTACTOR/STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 480 VAC, 60 HZ, REPLACEMENT COIL FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, OPTIMAL 25, 1 NO, 500V, 6A, REPLACEMENT: GVAE1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT STATIONARY, FOR BUL. 646, SIZE D EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 100-110AC, COIL 12AMP, 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COILS, 24 VDC, DILM17 TO DILM1000, DILK, DILM-*N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING, 100/110V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 4 POLE, 220/240 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 15 INCH CABLE, MAX VOLTAGE 32 VDC, CONTACT ACTION SPST, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 A, 3-POLE, 110 V AC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL 24VDC, HERMETICALLY SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MANUAL STARTER, THERMAL MAGNETIC CIRCUIT PROTECTOR, 9-14A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, METAMEC, 3 POLE, 9 AMP, 220 VAC COIL, 50/60 HZ, 1 NC + 1 NO, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, METAMEC, 3POLE, 75AMP, AC1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, CONTACTOR, 9-13AMP, 690V, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ENCLOSURE, MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER COIL, FOR ADJUSTABLE OVERLOAD RELAY, RATED FOR 0.196-0.237 FULL LOAD AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER COIL, OVERLOAD RELAY, RATED FOR .188-.210 FULL LOAD AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, .496-.638 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.26-0.29AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.29-0.33AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.33-0.37AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.37-0.42AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.47-0.53AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.53-0.59AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.59-0.66AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.66-0.74AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.74-0.82AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS, NO REPLACEMENT. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.82-0.92AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATER ELEMENT, THERMAL OVERLOAD, TYPE H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, RATED FOR .311 - .402 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, RATED FOR .35-.451 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, FAST RRIP, THERMAL OVERLOAD, .51-.55 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, HEATER COIL, THERMAL OVERLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, OVERLOAD THERMAL UNIT, .279-.357AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, OVERLOAD THERMAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, THERMAL OVERLOAD UNIT, 0.91-1 AMP, TYPE H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOGIC AND GATE UNIT, 5 MA, 27 MA, 3 FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL ASSEMBLY, 220/440 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 12AMP, 4P, 24VDC, 1N0, 3PHASE, NEMA SIZE 0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 3P, 120VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER T +M PROT, 3 POLE, 600 VAC, 24-32 AMP, HP @ 3 PHASE-240V 10, HP @ 3 PHASE-480V 20, ROTARY KNOB. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, 13AMP, 500VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, 25AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, THERMAL & MAGNETIC PROTECTION, 4 - 6.3 AMP ADJ RANGE, 1/4 HP (SINGLE-PHASE) @ 115 VAC, 1/2 HP(SINGLE-PHASE) @ 230 VAC, 3 POLE, 25... | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, THERMAL MAGNETIC, 0.16-0.25AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER AND PROTECTOR, GV7 SERIES, THERMAL MAGNETIC CIRCUIT PROTECTOR, 3 POLE, 600 VAC, 100 AMP, REPLACEMENT GV4PB115N AND GV5PB150N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER CONTACT, FAULT SIGNING CONTACT, NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER GV2, THERMAL MAGNETIC CIRCUIT PROTECTOR, 17-23A, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, 0.25-0.4 AMP, 3 POLE, 600 VAC, WITH ROTARY HANDLE, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, 18 AMP, 600 V AC, 50/60 HZ, IEC, REPLACED BY: GV2ME20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, 3 PHASE, 16-25 AMP, 600 VAC, IEC, REPLACED BY: GV3P18 OR GV3P25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, AUX CONTACTS, 600VAC, 5AMP, REPLACED BY S29450. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, GV3, 16-25 AMP RANGE, PUSH BUTTON OPERATOR, 5 HP @ 200V, 7.5HP @ 230V, 15 HP @ 460V, DIN RAIL / PANEL MOUNT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, MOTOR CIRCUIT BREAKER, 6-10 AMP RANGE, 3 POLE, 600 VAC, THERMAL MAGNETIC TRIP UNIT, FINGER-SAFE, (SUGGESTED REPLACEMENT: GV2P14). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, TESYS GV7 SERIES, THERMAL MAGNETIC CIRCUIT PROTECTOR, 3 POLE, 600 VAC, 80 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR CONTACTOR, TESYS GC, 4 POLE, 25 AMP, 24 VAC COIL, 4 NO, DIN RAIL MOUNTING, -5 TO 50 DEGREE C, IP20/40, REPLACED BY A9C20134. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MOTOR BREAKER, THERMAL-MAGNETIC TRIP, 3 POLE, 600 VAC, 50/60 HZ, 28-40 AMP OVERCURRENT RELEASE, IP20, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 1.6-2.5 AMP IEC, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 10AMP, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 3 PHASE, 6-10 AMP, 690 VAC, 50/60 HZ, 6 KV, 8 W, THERMAL MAGNETIC, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 4-6.3 AMP, 3 POLE, 690 V AC, 50/60 HZ, REPLACE BY: GV2ME10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 4/6 AMP, 690 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, GV2-M, THERMAL MAGNETIC, PUSHBUTTON CONTROL, 0.63-1 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, GV2-P, THERMAL-MAGNETIC, 600 VAC, 4-6.3 AMP, 3 POLE, 3 PHASE, REPLACED BY GV2P10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, GV3-ME, SCREW CLAMP TERMINAL, THERMOMAGNETIC, 3 POLE, 600 VAC, 50/60 HZ, 25-40 AMP, NORMALLY OPEN, CURRENT ADJUSTMENT, REPLACED BY GV3ME40. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, THERMAL MAGNETIC, .63-1AMP, 690VAC, 3POLE, GV2 SERIES, CHINESE PRODUCT, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, .25-.4AMP, 660VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 0.4-0.63 AMP, 660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 1.6-2.5 AMP, 50/60 HZ, 660 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 17-23 AMP, 690 VAC, 3 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 2.5-4 AMP, 50/60 HZ, 660 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 4-6 AMPS, 660 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 6-10 AMP, 3 POLE, 660 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 660 VAC, 50/60 HZ, 0.16-0.25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, ADJUSTABLE, 20-25AMP, 660V,3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 0.16-0.25AMP, 3POLE, 690VAC, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 1.6-2.5 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 115-575V, 9-14A, 50/60HZ, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 20-25 AMP, 3 POLE, 690 VAC, 50/60 HZ, DIN RAIL MOUNT, FLC RANGE, REPLACED BY GV2ME22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 40-63 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, THERMAL MAGNETIC, 2.5/4 AMP, 690 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 18 AMP, 220 VAC, MANUAL SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 4A, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 0.25-0.4 AMP, 600 VAC - 50/60 HZ, 6 KV, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 2.5-4 AMP RANGE, 3 POLE, 600 VAC, W/ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 20-25 AMP THERMAL SETTING, 3 PHASE, 3 POLE, 5 HP @ 200 V, 7.5 HP @ 230 V, 15 HP @ 460 V, 20... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, PROTECTOR, 1 NO / 1 NC, 6 KV, 0.1-0.16 AMP, 3 POLE, 690 VAC, 50/60 HZ, TOP MOUNT AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, STARTER, 14 AMP, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOT STARTER, MANUAL, 10-16AMP, 120/208/240/480/600V AC, 50/60HZ, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOUNT BASE, MS325+CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD HEATING ELEMENT, 11.9 - 17.2 AMP, EATON CORPORATION , OVERLOAD THERMAL HEATING ELEMENT, 5.16-6.92AMP, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY HEATER ELEMENT, CITATION SERIES, TYPE H, 0.92-1.01AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL HEATER ELEMENT, 1.42-4.82AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT 370-410AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT, RATED FOR .528 - .620 FULL LOAD AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT, RATED FOR 0.89 1.1 FULL LOAD AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT HEATING ELEMENT, RATED FOR 1 1.22 FULL LOAD AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, .155-.201 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 0.442-0.568 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 100-121AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 130-135AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 58.7-70.4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 83.2 - 105 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, 83.2-105 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, RATED FOR 0.58-0.71 FULL LOAD AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, HEATING ELEMENT, TYPE-H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLC EXPANSION MODULE, VOLTAGE INPUT MODULE, ANALOG, -10 TO 10 VDC INPUT, FOR OPTO 22 I/O MODULE, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY INPUT BLOCK, AC COIL FOR RELAY, 24 VDC, 16 POINTS WITH BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SOLID STATE OUTPUT 20AMP 48-660VAC 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 12AMP, 24-280 VAC, 4-32 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 20A, 3PDT, COIL: 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 4 POSITIONS, 25 AMPS, 24-280 VAC, 3-32 VDC, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 10 AMP, 3/30 VDC, 280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 35 AMP, 480 VAC, DIN 4-32 VDC CONTROL, 48-530 VAC LOAD ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 35 AMP, INPUT: 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 5VDC, 10AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, THERMAL OVERLOAD, 4-6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY-CONTACT BLOCK, HEAVY DUTY ,1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 25AMP, 3 POLE, INPUT 12-24VDC, OUTPUT 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, G3PB SERIES, 12-24 VDC, 100-240 VAC, 10 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC INPUT, 24-280 VAC, 25 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 35 A, 100-240 VAC, 1 ALARM, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC INPUT, 24-280 VAC OUTPUT, 20 AMP, LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC, 48-600 VAC, 30 AMP DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNT, 48-600 VAC, 4-32 VDC, 35 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3PE SERIES, 120-240 VAC, 50/60 HZ, 25 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3R-I/O SERIES, INPUT 5-24VDC, 100-240VAC, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GNR22 SERIES, 20 AMP, 4-32 VDC INPUT, 48-600 VAC OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GTS, LOGIC CONTROL, WITH DOUBLE SCR, SINGLE PHASE, 25 AMP AC CURRENT, 230 VAC RATED, 6-32 VDC INPUT, NO ALARM, REPLACED BY: GRS-H-25-48-D-0-0-0- 0. | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, 3-32 V-DC, 10 A, 120 V-AC, SUGGESTED REPLACEMENT RS3-1D25-24T . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, W/ FAIL DETECTION, 12-24 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SSR RELAY SPST-NO, 25A, 75-264V , POSSIBLE REPLACEMENT G3PE-225B DC12-24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MANUAL, 13 AMP, 0.63-1 FLA ADJ RANGE, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MANUAL, 2.5-4 AMP, 3 POLE, 690 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MOTOR PROTECTOR, 1-1.6AMP, 3POLE, 690V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 0.1-0.16 AMP, 660 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 0.63-1AMP, 3POLE, 600VAC, W/ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 1-1.6 AMP, 3 POLE, 600 VAC, W/ ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 1.6-2.5 AMP, 3 POLE, 480 VAC, 1/3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 16 AMP, 110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 16AMP, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 16AMP, 600VAC, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 45MM, ROTARY OPERATOR, 6.3-10AMP, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, ISOLATOR, 3 POLES, 2.5 AMPS, 220 VAC, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MOTOR PROTECTOR, GPS SERIES, 3 POLE, OPERATING CURRENT RANGE 1-1.6 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MOTOR PROTECTOR, MANUAL, 1-1.6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL HEATING ELEMENT, HEATER COIL, OVERLOAD THERMAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL ELEMENT, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL ELEMENT, RATED FOR 0.75 0.91 FULL LOAD AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL ELEMENT, RATED FOR 1.13 1.35 FULL LOAD AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL ELEMENT, SURPLUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL, 0.34-0.41 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE H, 9.52-12.7 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD HEATER ELEMENT, TYPE H, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.6 TO 2.5 AMP RANGE, 1 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3.3(2.5-4)A RANGE, 3-PHASE, 4-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD UNIT, CITATION SERIES, 1.13-1.35 FULL AMP LOAD, SUITABLE W/ THERMAL OVERLOAD RELAYS & MAGNETIC MOTOR STARTERS & MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD UNIT, HEATING ELEMENT, .45-.54 AMP RANGE, HEATER CLASS 10, FOR OVERLOAD RELAY & MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD UNIT, HEATING ELEMENT, .49-.59 AMP RANGE, FOR OVERLOAD RELAY & MOTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD UNIT, HEATING ELEMENT, RATED FOR 1.1-1.33 FULL LOAD AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD UNIT, HEATING ELEMENT, RATED FOR 1.21-1.5 AMPERES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, CITATION SERIES, 36.7-52.4 AMP, TYPE H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, HEATER ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, HEATING MODULE, SUITABLE FOR USE W/ THERMAL RELAY/MOTOR STARTER/MOTOR CONTROL, TYPE H, 1.13-1.35 AMP, CITATION SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL UNIT, OVERLOAD RELAY, (1-GF0.49). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOCOUPLE ANALOG INPUT, 4000 VRMS, 12 BITS RESOLUTION, FOR USE WITH OPTO22 MODULAR CONTROLLERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OVERLOA D THERMAL UNIT, HEATING ELEMENT, 100-121AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RELAY, SOLID STATE, 25 AMP, 240 VAC ,3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER: 11/11/2022, MODULAR CONTACTOR, TESYS GC SERIES, 16 AMP, 250 VAC, 1 NO + 1 NC POWER POLE CONTACT COMPOSITION, COIL: 24 VAC 50 HZ, SUCCESSOR: GC1611M5. FREE... | |
| DPST-NO/DPST-NC PCB 100/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DPST-NO/DPST-NC PCB 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| EMPR (METASOL), PIN 4~20A 110/220V 3CT REVERSE PHASE DIRECT MOUNT MC32A~40A. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Contactors & Starters H10 | |
| GE POWER CONTROLS Contactors & Starters GPAC10FBA | |
| GE POWER CONTROLS Contactors & Starters GPAC11LRA | |
| GEFRAN Contactors & Starters GQ-50-48-D-1-1 | |
| GEFRAN Contactors & Starters GS-25/48-D-0 | |
| GEFRAN Contactors & Starters GTS-25/48-D-0 | |
| GENERAL ELECTRIC Contactors & Starters GPAE11LLA | |
| GENERAL ELECTRIC Contactors & Starters GPS1BSAH | |
| GENERAL ELECTRIC Contactors & Starters GPS1BSAK | |
| GENERAL ELECTRIC Contactors & Starters H1020 | |
| HEATER COIL, 0.25-0.3 AMP, TYPE H. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, 2-POST SCREW TERMINALS, 41.1-57.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, OVERLOAD HEATING ELEMENT, 1" X 0.8" X 1.3". FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, OVERLOAD RELAY, BUL 10177H, 1.91-2.1 AMP, USED WITH CITATION CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, OVERLOAD, HEATER ELEMENT, 72.8 - 92.7AMP, 45MM, 3 TERMINALS, TOP AND SIDE MOUNTED AUXILIARY CONTACTS, SOLID-STATE AND PNEUMATIC TIMERS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, TYPE H, 0.56-0.67 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, TYPE H, 0.62-0.76 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, TYPE H, 0.7-0.86 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL, USED WITH CITATION CONTROLS, H L W 8 X 1.9 X 1.3 IN, SIZES 5-8 AND IEC P-Z USE THE 32A OVERLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER COIL,OVERLOAD RELAY, STARTER, CIATION SERIES, 4.19-5.07 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, 14.9-20.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, NEMA SIZE 2, FREEDOM SERIES, FOR USE WITH 55 CELSIUS MOTORS, MALLEABLE IRON MATERIAL, 2.1 INCH LENGTH, 0.8 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.17-0.19AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.19-0.21AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.21-0.23AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.23-0.26AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 0.42-0.47 AMP, FOR USE WITH OVERLOAD RELAYS / MAGNETIC MOTOR STARTERS / MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 10.6-14.3 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, MOTOR CONTROL, TYPE H, 28.8-36.7 AMP, (AKA: 1046). FREE 2 YEAR RADWELL WARRANTY | |
| HEATER ELEMENT, THERMAL OVERLOAD, TYPE H, CITATION SERIES, MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, CITATION SERIES, THERMAL OVERLOAD, TYPE H, 62.4 - 69.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, CITATION SERIES, THERMAL OVERLOAD, TYPE H, RATED FOR 0.8-0.96 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, 1-1.21 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, 1.97-2.33 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, 2.45-2.93 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, CITATION SERIES, TYPE H, THERMAL OVERLOAD, 7.06-9.19 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, THERMAL OVERLOAD, 13.2-17.8 AMP, TYPE H. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, THERMAL OVERLOAD, 41.1-57.8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HEATING ELEMENT, THERMAL OVERLOAD, CITATION SERIES, TYPE H, 1.42-1.7 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| I/O MODULE RELAYS OUTPUT MODULE 4000VRMS THRU-HOLE/PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| I/O SOLID STATE RELAY, 100-240 VAC INPUT, 4-32 VDC OUTPUT, 0.1-100 MA LOAD CURRENT, PLUG IN TERMINAL, PHOTOCOUPLER ISOLATION, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONTACTOR, GH15 SERIES, 9A, (3) N.O. POWER POLES, 240 VAC (60HZ)/220 VAC (50HZ) COIL VOLTAGE. (1) N.C. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT BLOCK, AC COIL FOR RELAY, 110/120 VAC, 50/60 HZ, 16 POINTS WITH BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LINK MODULE, GPS1/CL00/CL01/CL02, FOR CONTACTOR, 1.55 IN X 1.75 IN X 2.85 IN. FREE 2 YEAR RADWELL WARRANTY | |
| LINK MODULE, SURION, GPS1/MC0/MC1, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Contactors & Starters GAX1011A | |
| LS ELECTRIC Contactors & Starters GMC-9-AC220 | |
| LS ELECTRIC Contactors & Starters GTK-22-0.21 | |
| MANUAL MOTOR STARTER, 24-32 AMP, 230-690 VAC, 15 KW, SCREW TERMINAL, DIN RAIL MOUNT, IP20, (101225). FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER 600VAC 1AMP IEC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER AND PROTECTOR, TESYS GV2, THERMAL MAGNETIC, HIGH INRUSH 1-1.6AMP, TOGGLE SWITCH, 3 POLE, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER UNDERVOLTAGE TRIP, UNDERVOLTAGE RELEASE (MN), TESYS DECA, 415 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 120/600 VAC, 13/18 AMP, 3 POLE, 3 PHASE, 2/15 HP, IEC, REPLACES GV2M20. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 3-POLE, 0.4/0.63 AMP, 690 V AC, 50/60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 3-POLE, 6-10 AMP, 690 V AC, 50/60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 600 VAC, 4-6.3 AMP, 3 POLE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 600VAC, 23AMP, IEC, ELECTRIC TESYS 17, 23 A, 3P, MOTOR PROTECTION CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 600VAC, 25AMP, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, AND PROTECTOR, THERMAL, MAGNETIC, CIRCUIT PROTECTOR, PUSH BUTTON, 9 TO 14 A, SCREW CLAMP, 3 POLE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, AUXILARY CONTACT, 2.5 AMP, 24-240 VAC, 24-60 VDC, 120 VA, 1 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, PROTECTOR, THERMAL MAGNETIC, 3 POLE, 6-10 AMP, 690 VAC, 50/60 HZ, PUSH BUTTONS, SCREW CLAMP, DIN RAIL MOUNTING, REPLACES GV2M14. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, TESYS GV2, 0.63-1 AMP, 3 POLE, 600 VAC, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, TESYS GV2, THERMAL MAGNETIC, 1-1.6 AMP, 3 POLE, 600 VAC, SPRING TERMINALS, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, THERMAL MAGNETIC CIRCUIT PROTECTOR, ROTARY HANDLE, 13-18 A, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL SWITCH, TESYS GV2 MANUAL STARTER AND PROTECTOR, MAGNETIC CIRCUIT PROTECTOR, ROTARY HANDLE, 10 AMPS, 3 POLES, 690 VAC, 50/60 HZ, MAGNETIC TRIPPING CURRENT: 138 A, 6KV, 240V 3HP, 480V... | |
| MANUAL-STARTER, UNDERVOLTAGE TRIP 575VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR RELAY, 4 POLE, SCREW TERMINALS, CONTROL COIL VOLTAGE: 220-240 V AT 40-450HZ, 3NO/1NC, 4 AMPS, K SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR RELAY, MAGNETIC, 4 POLE, SCREW TERMINALS, CONTROL COIL VOLTAGE: 220-240 V AT 40-450HZ, 4 NO, 4 AMPS, K SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 12 A / 380/440 V, 3 POLE, 1 NO, 120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 1NC, 110/127 VAC, 40/450 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 3 POLE, 110-125 VDC, 50-60 HZ, 3 NO CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, B7 SERIES, 3 POLE, 1 NO AUXILIARY CONTACT, CONTROL VOLTAGE: 220/240 VAC, 40/450 HZ, RATED CURRENT: 20 AMP MAX, SCREW-CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-MAGNETIC CONTACTOR, DC COIL, COIL CONSUMPTION 3W, TERMINAL SCREW, 200 - 220VAC, 1.57A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REVERSING CONTACTOR, 3 POLE, 1 AUXILIARY CONTACT, MECHANICAL INTERLOCK, 3 NO MAIN CONTACTS, 1 NC CONTACT, 3 PHASE, 220-240 V AT 40-450 HZ, 4 AMPS. FREE 2 YEAR RADWELL... | |
| MODULAR CONTACTOR, 16 AMP, 250 VAC, 1 NO + 1 NC POWER POLE CONTACT, COIL: 220-240 VAC 50 HZ, -5 TO 50 DEGREE C, IP20/40, SUCCESSOR FOR: GC1611B5 . FREE... | |
| MODULAR CONTACTOR, 2 NORMALLY OPEN, 25 AMP, 24 VAC COIL, 2 POLE, 1.6 WATT POWER DISSIPATION PER POLE, DIN RAIL MOUNT SUPPORT. FREE 2 YEAR RADWELL WARRANTY | |
| MONOPHASE WITH LOAD FROM 45A/200..480VC. A.. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 3 POLE, 17-25 AMP, 600 VAC, THERMAL MAGNETIC, EVERLINK TERMINALS, REPLACES: GV3ME25. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 3 POLE, 690 VAC, 50/60 HZ, 23-32 AMP, THERMAL MAGNETIC, EVERLINK TERMINALS, REPLACES GV3ME40. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 3 POLES, 9-14 AMP, 690 VAC, 50/60 HZ, 6 KV, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 3P, 10 A, MAGNETIC, TOGGLE CONTROL, SCREW CLAMP TERMINALS, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 690VAC, 0.63-1AMP, 3 POLE, THERMAL MAGNETIC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, MANUAL SWITCH, MAGNETIC, TOGGLE CONTROL, 2.5 AMP, 600 VAC, 3 POLE, 50/60 HZ, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, TESYS DECA, 3P, 18 A, MAGNETIC, TOGGLE CONTROL, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, TESYS GV2, 3 POLE, 1-1.6 A, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, 50/60 HZ, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, TESYS GV3, 3 PHASE, 6-10 AMP, 690 VAC, 50/60 HZ, 6 KV, 2.5 W, THERMAL MAGNETIC, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20/55,... | |
| MOTOR CIRCUIT BREAKER, TESYS GV3, 3 POLE, 690 VAC, 30-40 A, THERMAL MAGNETIC, EVERLINK TERMINALS, 50/60 HZ, -20 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, TESYS GV3, 3 POLE, 690 VAC, 37-50 A, THERMAL MAGNETIC, EVERLINK TERMINALS, 50/60 HZ, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, THERMAL MAGNETIC, 48- 65 AMP, 3 POLE, 600 VAC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER. TESYS GV3, 9-13 AMP, 3 POLE, THERMAL MAGNETIC, EVERLINK TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTER, 3 PHASE RATING, 1 1/2 HP AT 200/230 VAC, 3 HP AT 460 VAC, 5 HP AT 575 VAC, 1 PHASE RATING 1/4 HP AT 115 VAC, 1/2... | |
| MOTOR STARTER 9-13 STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, 1 / 3 PHASES, 1.1-3.7 KW RATED POWER, 4-6.3 AMP CURRENT RANGE, 82 AMP MAGNETIC RELEASE, 230/690 VAC, TRIP CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, IEC, 1.6-2.5 AMP, 600 V AC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, IEC, 2.5-4 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, TESYS GV2, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, 2.5/4 AMP, 3 POLE, 120/600 VAC, 1/3 PHASE, 1/8-3 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON , G3SD-Z01P-PE-US-DC24 , G3SDZ01PPEUSDC24, SOLID STATE RELAY, 1AMP, 24VDC . FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Contactors & Starters G3R-OA202SZNDC5-24 | |
| OMRON Contactors & Starters G3RV-SR700-A DC24 | |
| OMRON Contactors & Starters G3SD-Z01P-PE-US DC24 | |
| OMRON Contactors & Starters G6D-1A-ASI 12DC | |
| OMRON Contactors & Starters G7T-1112S-DC12V | |
| OPTO 22 Contactors & Starters G4OAC5AFM | |
| OUTPUT RELAY, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD AUXILIARY SWITCH, 1 N/O & 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD HEATER ELEMENT 72.8-92.7AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD HEATER ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD HEATER, CITATION SERIES, THERMAL ELEMENT, 6.266.92 AMP, 0.6 X 1.3 X 2 INCH DIMENSIONS (H X W X D). FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD HEATING ELEMENT, CITATION SERIES, THERMAL, TYPE H, RATED FOR 19-26 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, ADJUSTABLE RANGE: 2.5 - 4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT 1.26-4.29AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT 1.97-6.57AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT 64.7-79.9AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT 9.52-13.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT, 3.39-11.47A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT, 4.64-6.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT, TYPE H, 2.52-2.71AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, HEATER, 1.26-1.52 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, HEATING ELEMENT, 1.78-5.95AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, HEATING ELEMENT, 4.64 - 6.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, HEATING ELEMENT, 7.77-10.5AMP FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, HEATING ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD, HEATER ELEMENT, 130-135AMP. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Contactors & Starters GH15ET-3-00A | |
| POTTER & BRUMFIELD,GMIID-110, GMIID110,RELAY,DPDT, 3AMP,110VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER RELAY, G7L SERIES, 2 POLE, DPST-NO CONTACT, SCREW TERMINAL CONNECTION, WITH TEST BUTTON, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY / SOLID STATE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY RETAINER CLIPS, FOR SOCKETS, 10-PAIR. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY RETAINER CLIPS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE 25AMP 120V. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE 3-24VDC 3AMP 140VAC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE, 10AMP, 280VAC, 24VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SSR, 10MA, 280V AC-IN 10A 480V AC-OUT 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 12VDC, SPST-NO (1 FORM A), 5 A, 250VAC, 30VDC - MAX, 16.7 MA, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 200-240 VAC COIL, 200 VAC / 9-10.8 MA COIL RATING, 3PST-NO / SPST-NC, DOUBLE BREAK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 4PST-NO, 25 AMP, 24 VDC, 10 PIN, INCLUDES MOUNTING BRACKET, CHASSIS MOUNT, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, DOUBLE BREAK, AG ALLOY, 2 POLES, LOAD 25 A/220 VAC, CARRY CURRENT 25V A, SWITCHING VOLTAGE 250 VAC, SWITCHING CURRENT 25 A, 24 VDC, 79 MA. FREE 2 YEAR... | |
| RELAY, GENERAL PURPOSE, DPST, N.O., 12 VDC, 25 AMP, QC, UB,TB. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SERIES GV24, ELECTROMECHANICAL, 12 VDC, 400 A, SPST-NO, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, GN SERIES, SINGLE PHASE, PANEL MOUNT, ZERO CROSS, 50 AMP, 4-32 VDC CONTROL VOLTAGE, 48-660 VAC OUTPUT VOLTAGE, LED INPUT STATUS INDICATOR, IP20 TOUCH-SAFE REMOVABLE COVERS. FREE... | |
| RELAY, SOLID STATE, SPST NO CIRCUIT, INPUT 19.2 TO 28.8 VDC, LOAD 3V TO 264V, 1 AMP, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY-CONTACT BLOCK, G7Z SERIES, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAYS, GENERAL PURPOSE, 3FORMA+1FORMB, 24VDC, SCREW TERM W BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| S2-H10 KL 1NO AUXILIARY CONTACT (S2-H10KL). FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC , GV3-B11, MANUAL STARTER UNDERVOLTAGE TRIP, 127VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC Contactors & Starters GC1620F5 | |
| SCHNEIDER ELECTRIC Contactors & Starters GV3P40 | |
| SEALING KIT, MANUAL STARTER, IP55, IEC. FREE 2 YEAR RADWELL WARRANTY | |
| SLIM IND.STATIC 6MM, RELAY+DIN SOCKET, 2 A TRIAC OUTPUT, VAC, LED, ZERO-CROSS, PUSH-IN PLUS TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 3 POLE, INPUT 12-24VDC, OUTPUT 200-240VAC, 15AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY 25AMP 3PHASE 12-24VDC 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY FOR HEATERS, WITH HEAT SINKS, ZERO CROSS FUNCTION, THREE PHASE, PHOTOTRIAC COUPLER, YELLOW INDICATOR, 200 TO 480 VAC, 45 AMPS RATED LOAD CURRENT, 3 POLE, DIN TRACK... | |
| SOLID STATE RELAY, 1 PHASE, 15 AMP, INPUT: 12-24 VDC, LOAD: 100-240 VAC, 50/60 HZ, W/ HEATSINK, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 PHASE, 18 AMP, 24-240 VAC, WITH HEAT SINK, DIN RAIL MOUNT, INPUT VOLTAGE 12-24 VDC, 1 POLE, SCREW TERMINAL, WITH LED INDICATOR. FREE 2 YEAR RADWELL... | |
| SOLID STATE RELAY, 1 POLE, 30 A, 12-24 VDC, 440 VAC, SURFACE/DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1.1 AMP, 4-24VDC, CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 12-24 VDC, 25 AMP, 200-480 VAC, DIN RAIL MOUNT, 1 OUTPUT, HEATER BURNOUT DETECTION, SSR SHORT-CIRCUIT, FAILURE DETECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 20 AMP, 4-32 VDC INPUT, 48-600 VAC OUTPUT, CONTACTOR CONFIGURATION, ZERO VOLTAGE TURN-ON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 25 AMP, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 45MM, 45A/240VAC DC IN ZC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 48-600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 6 MM, RY ONLY AC OUT 0 CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 7MA, 36V AC-IN, 25 AMP, 250V AC-OUT, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, CURRENT RATING:-, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, CURRENT RATING:-, PRODUCT RANGE:-, ACCESSORY TYPE:TYPE K THERMOCOUPLE INPUT MODULE, FOR USE WITH:OPTO22 MODULAR CONTROLLERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, CURRENT RATING:5A, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE CURRENT INPUT MODULE, FOR USE WITH:OPTO22 ANALOGUE INPUT / OUTPUT BRICKS / MODULAR INPUT / OUTPUT CONTROLLERS ROHS COMPLIANT: YES. FREE... | |
| SOLID STATE RELAY, CURRENT RATING:5MA, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, DIN RAIL MOUNT, 600VAC, 32VDC, 30A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GQ, SINGLE PHASE, 25 AMP AC CURRENT, 480 VAC RATED, 3-32 VDC INPUT, INTERNAL OVERVOLTAGE PROTECTION, MORS1 TWO-PIN SPRING ENCLOSED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GQ, SINGLE PHASE, 50 AMP AC CURRENT, 480 VAC RATED, 3-32 VDC INPUT, INTERNAL OVERVOLTAGE PROTECTION, MORS1 TWO-PIN SPRING ENCLOSED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GTT, ANALOG CONTROL, SINGLE PHASE, 40 AMP AC CURRENT, 480 VAC RATED, WITHOUT LOAD INTERRUPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GZ, LOGIC CONTROL, THREE PHASE, 55 AMP AC CURRENT, 480 VAC RATED, 6-32 VDC INPUT, NO ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, INPUT MODEL, SOCKET TYPE FOR PCB, INPUT MODELS: AC INPUT, 26 V MAX., 25 MA, PLUG-IN TERMINALS, 100-240 VAC, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, OUTPUT MODULE, 2 AMP, 5-48 V DC LOAD POWER SUPPLY, 4 BLADES, PLUG-IN TERMINALS, W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PRODUCT RANGE,- ROHS COMPLIANT, NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PRODUCT RANGE:-, ACCESSORY TYPE:ANALOGUE VOLTAGE INPUT MODULE, FOR USE WITH:OPTO22 MODULAR CONTROLLERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SPST-NO, 3 A, 24 VDC, SOCKET, PLUG IN, NON ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, THERMOCOUPLE INPUT, 6 PIN, 0° TO 485°, ± 1 °C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY,24VDC,2A,100/2 40VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| SPACING ADAPTER, LARGE, FOR MOTOR PROTECTION CIRCUIT BREAKERS, FOR: GV2P/GV2L, 3 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIAL AUX CONTACTS 1NO + 1NC + 2 TERMI. FREE 2 YEAR RADWELL WARRANTY | |
| SPST-NO,PCB 200/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MANUAL NON-REV, 10HP, 3P, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MANUAL STD BK 45-63AMP. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MOTOR, MANUAL, IEC, 9-14AMP, 3POLE, 120-600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, 600VAC, CLASS 10, 11-16A. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, MOTOR PROTECTOR, CIRCUIT BREAKER, THERMAL MAGNETIC, 1.6-2.5 AMP, 3 POLE, 690 VAC, TESYS GV2. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC GPS1BHAJ, MOTOR PROTECTIVE STARTER, FULL PRODUCT REPLACEMENT, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 4.0 ~ 6.3 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC GPS1BSAJ, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 4.0 ~ 6.3 A, DIMENSIONS WILL DIFFER FROM OEM REPLACED, SUB DIMENSIONS: 4.51" X 4.45" X... | |
| TELEMECANIQUE Contactors & Starters GV1-A01 | |
| TELEMECANIQUE Contactors & Starters GV1-M08 | |
| TELEMECANIQUE Contactors & Starters GV1-M10 | |
| TELEMECANIQUE Contactors & Starters GV1-M14 | |
| TELEMECANIQUE Contactors & Starters GV2-AD0110 | |
| TELEMECANIQUE Contactors & Starters GV2-AD1001 | |
| TELEMECANIQUE Contactors & Starters GV2-AE1 | |
| TELEMECANIQUE Contactors & Starters GV2-M05 | |
| TELEMECANIQUE Contactors & Starters GV2-M07 | |
| TELEMECANIQUE Contactors & Starters GV2-M14 | |
| TELEMECANIQUE Contactors & Starters GV2-P08H7 | |
| TELEMECANIQUE Contactors & Starters GV2G254 | |
| TELEMECANIQUE Contactors & Starters GV2M10 | |
| TELEMECANIQUE Contactors & Starters GV2M22 | |
| TELEMECANIQUE Contactors & Starters GV2ME06 | |
| TELEMECANIQUE Contactors & Starters GV2ME08/2.5-4A | |
| TELEMECANIQUE Contactors & Starters GV2ME103 | |
| TELEMECANIQUE Contactors & Starters GV2ME14 | |
| TELEMECANIQUE Contactors & Starters GV2ME16 | |
| TELEMECANIQUE Contactors & Starters GV2ME20 | |
| TELEMECANIQUE Contactors & Starters GV2P07 | |
| TELEMECANIQUE Contactors & Starters GV2P10 | |
| TELEMECANIQUE Contactors & Starters GV2RT07 | |
| TELEMECANIQUE Contactors & Starters GV3-M40 | |
| TELEMECANIQUE Contactors & Starters GV3-ME63 | |
| TELEMECANIQUE Contactors & Starters GV3A01 | |
| TELEMECANIQUE Contactors & Starters GV3A08 | |
| TELEMECANIQUE Contactors & Starters GVAE11 | |
| TELEMECANIQUE Contactors & Starters GVAE1 | |
| TELEMECANIQUE Contactors & Starters GVAN11 | |
| THERMAL OVERLOAD HEATER ELEMENT, MOTOR PROTECTION, TYPE H, CITATION SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD HEATER ELEMENT, TYPE H, RATED FOR 0.22-0.28 AMPS, SUITABLE FOR USE WITH NEMA 00, 0, 1, 1-1/2 THERMAL OVERLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 10AMP, 34-50RANGE, 3-HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 11 A, 9-13 A RANGE, 3-PHASE, 4-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 2.2-3.1AMP, 660VAC, CLASS 10A, TA25DU-3.1, 1SAZ211201R1031. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 28-40 A, 2 N.O., 2 N.C., 50/60 HZ, W/ VARIABLE ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 7.5 A, 3-POLE, SCREW-CLAMP TERMINALS, W/ VARIABLE ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY,18-26AMP, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD, CITATION SERIES, HEATING MODULE, 32.6-46.5 AMP, TYPE H, FOR USE WITH 10177H HEATER COIL, SUITABLE FOR THERMAL RELAY/MOTOR STARTER/MOTOR CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD, HEATER COIL, 1.02-1.14 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD, HEATER COIL, 55.2-62.3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD, HEATER ELEMENT, 2.73-3.27 AMP, FULL LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD, HEATER ELEMENT, TYPE H, CITATION SERIES, 1.97-2.33AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOQAD RELAY, 600VAC, 4.5-6.5AMP, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| WESTINGHOUSE Contactors & Starters H-1052 |
| << Prev | Next >> |