Radwell International Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| ***INCOMPLETE PART NUMBER, MISSING COIL VOLTAGE CODE, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ASSEMBLY SUPPORT, STAND-ALONE, FOR 3RU21/3RB30/3RB31/3R R2, SIZE S00. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 240 V, 10 AMP, 2 NC, SIZE S00-S3, SIDE MOUNTING, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 3RV2 SERIES, TRANSVERSE, 60 VDC, 230 VAC, 1 NO/1 NC, PLUG IN, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, SIDE CAGE CLAMP, 10 AMP, 240 V, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH CAN BE MOUNTED ON THE SIDE 2 NC, SCREW TERMINAL FOR CIRCUIT BREAKER 3RV2. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH CAN BE MOUNTED ON THE SIDE 2 NO+2 NC SCREW TERMINAL FOR CIRCUIT BREAKER 3RV2. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, LATERAL, SIRIUS, 2 POLE, 10 AMP AT 690 VAC, 2 AMP AT 250 VDC, 1NO/1NC, 16-18 AWG, SCREW TERMINAL, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR... | |
| AUXILLIARY SWITCH, TRANSVERSE, 2 N.O, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE RELEASE FOR RESET 0.6 M FOR 3RU2 SIZE S00...S3. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPRING ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, (1) NC CONTACT, FLAT CONNECTOR TERMINAL, FOR USE WITH 3SB2. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 3SU1 SERIES, 6 AMP, 230 VAC, 1NC, SPST-NC, SCREW TYPE TERMINAL, FOR BASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT MODULE WITH 2 CONTACT ELEMENTS, 2 NO, SPRING-TYPE TERMINAL, FOR FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT MODULE, 1 CONTACT ELEMENT, 1 NORMALLY OPEN, SCREW-TYPE TERMINALS, FLOOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 10AMP 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 110V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 115V 50/60HZ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 16AMP 4POLE 4NO 220/264VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 16AMP 600VAC 3PH 6POLE 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 18A 3POLE 110V 50/60HZ 1-NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 22AMP 1NO 4POLE 220V 50HZ 264V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 30AMP 220VAC COIL 3POLE 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3POLE 110VAC COIL 50/60HZ 1NO/1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 3POLE 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR AC-1, 50 A, 400 V / 40 °C, 4-POLE, 24 V AC, 50 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR RADWELL... | |
| CONTACTOR COMPACT REVERSING SIZE0 400/380V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COMPACT REVERSING SIZE2 1NO 380VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY 9AMP 3P 110VAC 50/60HZ 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 18AMP, 2NO/2NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, ALTERNATING CURRENT OPERATION, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, DIRECT CURRENT OPERATION, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SIZE 10, 3 POLE, 600 VAC, 240/215 A OPEN/ENCL.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 110 VAC, 50/60 HZ, 8.4 AMP, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, DIN RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 120VAC, 50/60HZ, 2NO+2NC, AUX CONT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 3POINT, 110VAC, 50/60HZ, 1NC, 4KW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 220V, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 22AMP, 115VAC, 50/60HZ, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 27AMP, 3POLE, 600VAC, 2NO+2NC AUXILIARY CONTACTS, AC OPERATION, SCREW TERMINALS, 24V 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 1 NO AUX, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 1NO AUX, AC OPERATION, SCREW TERMINALS, 230/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3POLE, 1NO, 30AMP, 600VAC, AC OPERATION, SCREW TERMINALS, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 42AMP, 3POLE, 24VDC COIL, W/2NO 2NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 55-AMP, 3-POLE, 600VAC,AC OPERATION, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 600 VAC, 2NO+2NC AUXILIARY, ACOPERATION, SCREW TERMINAL, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC-1, 22A, 400V / 40C, 4-POLE, 24VDC, SPRING-LOADED TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC-1, 4 POLE, 18 AMP, 40 VAC, 24 VDC, SIZE S00, SPRING LOADED TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC-3, 30 KW / 400 V, 1 NO + 1 NC, 110 V AC, 50 HZ / 120 V, 60 HZ, 3-POLE, SIZE S2, SCREW TERMINAL. FREE 2 YEAR... | |
| CONTACTOR, AC3, 37KW, 110VAC, 50HZ/120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC3, 55KW, 110VAC 50HZ,120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DC 17...30V, 4KW, 400V, 1S 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, S2 SERIES, 40-AMP, 24VDC, SCREW, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 0, 3-POLE AC-3, 4KW, 400/380V, AUXILIARY CONTACT 01 (1NC), AC OPERATION, 24VAC AT 50HZ, 29VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 0, 3-POLE AC-3, 5.5KW, 400/380V, AUXILIARY CONTACTS 11 (1NO+1NC), DC SOLENOID SYSTEM, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 00, 3 POLE, SCREW TERMINAL, AUXILIARY SWITCH, 45 MM OVERALL WIDTH, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 00, 3-POLE AC-3, 4KW, 400/380V, DC OPERATION, SCREW TERMINALS, 110VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 00, 3-POLE, AC-3 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 22E (2 NO + 2 NC), 24 VDC, DC OPERATION, OVERALL WIDTH 45 MM. FREE 2 YEAR RADWELL... | |
| CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 11E (1 NO+1 NC), OVERALL WIDTH 45 MM, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 22E (2 NO + 2 NC), OVERALL WIDTH 45 MM, 230 VAC AT 50 HZ, 277 VAC AT... | |
| CONTACTOR, SIZE 00, 3-POLE, AC-3, 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 11E (1 NO+1 NC), OVERALL WIDTH 45 MM, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ,... | |
| CONTACTOR, SIZE 00, 3POLE, DC OPERATION, SCREW TERMINALS, 110VDC COIL . FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 1, 3-POLE , AC-3, 11KW, 400/380V, DC OPERATION, SCREW TERMINALS, 36VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 14, 3-POLE, AC-3, 335KW, 400/380 V (690 V), AUXILIARY SWITCH 33 (3NO+3NC), RECTIFIER BRIDGE BUILT-IN, WITH REVERSING CONTACTOR 3TC44, AC OPERATION, 110-120 VAC, 50/60 HZ. FREE 2 YEAR... | |
| CONTACTOR, SIZE 2, 2-POLE DC-3 AND 5, 32 A, AUXILIARY SWITCH 22 (2 NO + 2 NC), ALTERNATING CURRENT OPERATION, 120 VAC AT 60 HZ, 110 VAC AT 50 HZ. | |
| CONTACTOR, SIZE 2, 2-POLE, DC-3 AND 5, 32 A AUXILIARY CONTACTS 22 (2 NO + 2 NC) 110V AC 50HZ/132V AC 60HZ AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 2, 2-POLE, DC-3 AND 5, 32 A AUXILIARY CONTACTS 22 (2 NO + 2 NC), 24V DC DC OPERATION, OPERATING RANGE 0.85-1.1 UN. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, SIZE 2, 2-POLE, DC-3 AND 5, 32 A, AUXILIARY CONTACTS 22 (2 NO + 2 NC), 120 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 2, 2-POLE, DC-3 AND 5, 32 A, AUXILIARY CONTACTS 22 (2 NO + 2 NC), 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 2, 3-POLE, DC OPERATION, SCREW TERMINALS, 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 4, 2-POLE, DC-3 AND 5, 75 A, AUXILIARY SWITCH 22 (2 NO + 2 NC), 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 8, 2-POLE, DC-3 AND 5, 220 AMP, AUXILIARY SWITCH 22 (2 NO + 2 NC), 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), DIODE BUILT-IN, DIRECT CURRENT OPERATION, 2 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR,NONREV,S6, 110A,60VDC,3P,BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (05/01/2016), OVERLOAD RELAY, 14-20AMP, S0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , OVERLOAD RELAY, 1.8-2.5 AMP, 4 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER - 10/01/2019, OVERLOAD RELAY, 11....16 AMP, FOR MOTOR PROTECTION, SIZE S2, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT, SCREW TERMINAL AUXILIARY CIRCUIT, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET, REPLACED BY:... | |
| DISCONTINUED BY MANUFACTURER 01-10-19, CIRCUIT BREAKER, 7 - 10 AMP, 50HZ, 1NO + 1NC, SCREW TERMINALS, TRANSVERSE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01-10-19, OVERLOAD RELAY, 3 POLE, 1NO + 1NC, 4.5-6.3 AMP, 690 VAC, SCREW TERMINAL, SIZE S0, CLASS 10, REPLACED BY 3RU2126-1GB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.10.2007, SOLID STATE MOTOR STARTER, W/ ELECTRONIC DEVICE PROTECTION, PC INTERFACE 70A, 37KW/400V, 40CEL 200 TO 500V, REPLACEMENT TYPE 3RW44. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/04/21, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10 E (1 NO), DIODE OR VARISTOR ATTACHABLE, DIRECT CURRENT OPERATION, 1.2 W, 24... | |
| DISCONTINUED BY MANUFACTURER 01/10/19, OVERLOAD RELAY, 2.8-4 AMP, 690 V, FOR MOTOR PROTECTION, SIZE S0, CLASS 10, SCREW TERMINAL MANUAL-AUTOMATIC-RES ET, SUCCESSOR IS 3RU2126-1EB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/19, OVERLOAD RELAY, 36-50 A, FOR MOTOR PROTECTION SIZE S3, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT, SCREW TERMINAL AUXILIARY CIRCUIT, SCREW TERMINAL MANUAL-AUTOMATIC-RES ET, SUCCESSOR IS 3RU2136-4GB0. | |
| DISCONTINUED BY MANUFACTURER 01/10/2017, OVERLOAD RELAY, 22-32 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2017, OVERLOAD RELAY, CLASS 10, SIZE S00, 1NO 1NC, 7-10.0AMP, SCREW MOUNT TERMINAL / MANUAL-AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, CIRCUIT BREAKER, 20 AMP, 3 POLES, 690 VAC, 100 KA, SCREW TYPE TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RV2421-4BA10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, OVERLOAD RELAY, 0.11-0.16 AMP RANGE, CLASS 10 CONTACTOR MOUNT, SCREW TERMINALS, SIZE S00, SUCCESSOR IS 3RU2116-0AB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, OVERLOAD RELAY, SIZE S0, CLASS 10, 7/10 AMP, 3 POLE, 400 VAC, 50 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2020, OVERLOAD RELAY, 40-50 AMP, SIZE S2, CLASS 10, SCREW TERMINALS, FOR MOTOR PROTECTION, REPLACED BY: 3RU2136-4HB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2019, AUXILIARY CONTACT, LATERAL, 2NO/2NC, SCREW TERMINAL, FOR CIRCUIT BREAKER SIZE S00 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/01/2004, SOLID-STATE MOTOR STARTER, 22 AMP, 11KW/400V, 40CEL 200 TO 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/01/2023, AUXILIARY CONTACT SWITCH, SPDT, 1 CO, FOR CIRCUIT BREAKER SIZE S00 TO S3, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2019, CONTACT BLOCK, 1 CONTACT ELEMENT, 1 NO, SCREW TERMINAL, FOR FRONT PLATE MOUNTING, PREFERRED SUCCESSOR 3SU1400-1AA10-1BA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, CIRCUIT BREAKER, 10 AMP, 130 AMP SHORT-CIRCUIT RELEASE, SIZE S0, FOR STARTER COMBINATION, SCREW TERMINAL, SUCCESSOR: 3RV2311-1JC10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, OVERLOAD RELAY, 0.18...0.25 AMP, FOR MOTOR PROTECTION SIZE S00, CLASS 10 CONTACTOR MOUNTING, REPLACED BY: 3RU2116-0CB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, OVERLOAD RELAY, 1.8....2.5 AMP, FOR MOTOR PROTECTION, SIZE S0, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT, SCREW TERMINAL AUXILIARY CIRCUIT, SCREW TERMINAL MANUAL-AUTOMATIC-RES ET, REPLACED BY: 3RU2126-1CB0. | |
| DISCONTINUED BY MANUFACTURER 1/10/2017, OVERLOAD RELAY, SIZE S2, CLASS 10, 28-40 AMP, 3 POLE, 690 VAC, SCREW TERMINAL, REPLACED BY 3RU21364FB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10.01.2019, CIRCUIT BREAKER, SIZE S0, FOR TRANSFORMER PROTECTION A-RELEASE, 1.4-2 AMP, 3 POLE, 400/690 V, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, PREFERRED SUCCESSOR: 3RV2411-1BA10. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 10.01.2021, CONTACTOR, 32AMP, 3POLE, 230V/50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2014, OVERLOAD RELAY, SIZE S3, CLASS 10, 18 - 25 AMP, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2017, OVERLOAD RELAY, 3.5/5 AMP, 690VAC, 50/60HZ, -20/70 DEG C TEMPERATURE RANGE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, 0.28-0.4 AMP, FOR MOTOR PROTECTION SIZE S00, CLASS 10, SUCCESSOR: 3RU2116-0EB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, 17-22 AMP, FOR MOTOR PROTECTION SIZE S0, CLASS 10 CONTACTOR MOUNTING, MAIN CIRCUIT: SCREW TERMINAL, AUXILIARY CIRCUIT: SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET, REPLACED BY 3RU2126-4CB0. | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, 3 POLE, 2.2-3.2 AMP, 600 VAC, SCREW TERMINAL, PANEL MOUNT, FOR MOTOR PROTECTION, SIZE S0, CLASS 10, SUCCESSOR IS 3RU2126-1DB0. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, 3.5-5 AMP, FOR MOTOR PROTECTION SIZE S0, MANUAL-AUTOMATIC-RES ET, CLASS 10, SCREW TERMINAL, -20 TO +70 DEGREES C, PREFERRED SUCCESSOR: 3RU2126-1FB0. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, 36-45 AMP, SIZE S2, CLASS 10, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET, SUCCESSOR: 3RU2136-4GB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, FOR MOTOR PROTECTION SIZE S00, CLASS 10 CONTACTOR MOUNTING, REPLACED BY: 3RU2116-0DB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, OVERLOAD RELAY, SIZE S3, CLASS 10, 28-40 AMP, 1N/O 1N/C, SCREW TERMINAL, MANUAL-AUTOMATIC RESET, SUCCESSOR 3RU2136-4FB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, AUXILIARY SWITCH, SIZE S00-S3, 10 AMP, 24 VAC, 2 N/O, SIDE MOUNTED, PREFERRED SUCCESSOR 3RV2901-1B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 22 - 32 AMP, FOR MOTOR PROTECTION SIZE S2, CLASS 10 CONT MOUNT MAIN CIRCUIT, SCREW TERMINAL AUX CIRCUIT, SPRING-TYPE TERMINAL (MANUAL/AUTOMATIC/RE SET), CAGECLAMP,... | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 3 POLE, 45-63 AMP, FOR MOTOR PROTECTION SIZE S3, CLASS 10, 30 KW, 600 VAC, 24 VDC, SCREW TERMINAL, SUCCESSOR: 3RU2136-4JB0. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 36-50 AMP, MOTOR PROTECTION, SIZE S3, CLASS 10, CONTACTOR MOUNT, SCREW TERMINAL MAIN, SPRING-TYPE TERMINAL AUXILIARY, MANUAL-AUTOMATIC-RES ET, PREFERRED SUCCESSOR 3RU2136-4GD0. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 45-63 AMP, FOR MOTOR PROTECTION SIZE S3, CLASS 10, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET, PREFERRED SUCCESSOR: 3RU2136-4JD0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, 70...90 AMP, FOR MOTOR PROTECTION SIZE S3, CLASS 10 CONTACTOR MOUNTING, MAIN CIRCUIT: SCREW TERMINAL, AUXILIARY CIRCUIT: SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET, REPLACED BY: 3RU2146-4LB0. | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, OVERLOAD RELAY, FOR MOTOR PROTECTION, SIZE S2, 9-12.5 AMP, MANUAL/AUTOMATIC-RES ET, SCREW TYPE TERMINAL, REPLACED BY 3RU2126-1KB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/012020, OVERLOAD RELAY, 28-40 AMP, 1 NO/N1, SIZE S2, MANUAL-AUTOMATIC-RES ET, SCREW TYPE TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RU2136-4FB1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/24/2003, CONTACTOR, 3 POLE, 3 AMP, 24 VDC, 1 NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/2018, OVERLOAD RELAY, 1.5KW, 2.8-4AMP, 690VAC, 2AUX 1NO/1NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/05/2003, CONTACTOR, 3 POLE, SIZE 3, 400/380 VAC, 22 KW, 2NO+2NC AUXILIARY CONTACTS, SCREW TERMINALS, COIL: 110/120 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2021, OVERLOAD RELAY, 0.7/1 AMP, 1 N/O & 1 N/C, CLASS 10, 690 VAC, THE SUCCESSOR IS 3RU2116-0JB0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2021, OVERLOAD RELAY, 2.2-3.2AMP, 1NO+1NC, SIZE S00, CLASS 10, FOR CONTACTOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2021, OVERLOAD RELAY, 80-100AMP, FOR MOTOR PROTECTION SIZE S3, CLASS 10 CONTACTOR MOUNTING, MAIN CIRCUIT: SCREW TERMINAL, AUXILIARY CIRCUIT: SCREW TERMINAL MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 4/2019, CONTACT BLOCK, DPST-NC, 6 AMP, 230/400VAC, 2NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER OVERLOAD RELAY, SIZE S3, CLASS 10, 22 - 32 AMP, SCREW TERMINAL, MANUAL-AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE - 01/10/2019, OVERLOAD RELAY, 14...20 AMP, FOR MOTOR PROTECTION SIZE S0, CLASS 10, SCREW TERMINAL, SPRING TYPE TERMINAL, MANUAL-AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 01.10.2019, STARTER MOTOR PROTECTOR, 1.1-1.6 AMP, 3 POLE, 1NO, 1NC, SHORT CIRCUIT RELEASE, SIZE S0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE 01/10/19, CIRCUIT BREAKER, SIZE S0, FOR TRANSFORMER PROTECTION, A-RELEASE 0.45-0.63 AMP, SHORT CIRCUIT RELEASE 13 AMP, SCREW TERMINAL, STANDARD SWITCHING CAPACITY, SUCCESSOR: 3RV2411-0GA10. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER SINCE 2019, STARTER MOTOR PROTECTOR, CIRCUIT BREAKER , SIZE S0, SIRIUS, 0.9-1.25 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 01.10.2006, COMPACT REVERSING STARTER, SIZE 0 AC-3, 400/380 V, 3 KW, AUXILIARY CONTACT 1NO, AC OPERATION, 230/220 VAC AT 50 HZ, 276/264 VAC AT 60 HZ. | |
| DISCONTINUED BY MANUFACTURER SINCE: 07/10/2003, CONTACTOR, SIZE: 4, 3 POLE, 400/380 V, 37 KW, AUXILIARY CONTACTS 22 (2NO + 2NC), DC SOLENOID SYSTEM 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER SINCE: 11.01.2019, AUXILIARY SWITCH, 1NC ,10 AMP, 400 VAC, REPLACED BY: 3VL9800-2AK00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (REPLACED BY 3RV2411-1DA10), MOTOR STARTER, 2.2-3.2 AMP, SIZE 0, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 09.30.2019, CONTACT BLOCK, 1NO LEADING, 1NC DELAYED, SCREW TERMINAL, PREFERRED SUCCESSOR: 3SU1400-1AA10-1GA0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 24.10.2003, CONTACTOR, 3TF44, 3 POLE, 230 VAC, 50/60 HZ, 2NO/2NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT SWITCH, LATERAL SWITCH, 10AMP, 240VAC, FOR CIRCUIT BREAKER SIZE S00-S3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT SWITCH, TRANSVERSE ON FRONT, 2.5 AMP, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 3RV19 SERIES, FRONT MOUNT, 2 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1 N/O, 10 AMP, 400 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER,TYPE E,11/.16AMP, 3POLE, 400/690V, SCREW TERMINALS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 1 NO, SCREW TERMINAL, FRONT PLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 2 POLE, 400 VAC, 1 NO/NC, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 400V, 1-2NC, 1CT, SPRING LOADED TERM, 1 CONTACT ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, FRONT PLATE MOUNT, 10AMP, 12VAC, DISCONTINUED 3/09/2019. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 500V, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ,9AMP, 3POLE, COIL 120/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 30AMP 110VAC 50HZ 132VAC 60HZ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 3P 22.5AMP 600VAC COIL 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 9AMP 110VAC 50HZ 120VAC 60HZ 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR MOTOR STARTER, 115V,50/60HZ COIL, 3P,600VAC, 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 110VAC, 50/60HZ, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, IEC, 3 PHASE, 3 HP @ 230V, 5 HP @ 460V, 1NO+1NC AUX CONTACTS, 600V, 10A, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 0.8-1.2 AMP, 3 POLE, 24 VDC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1 NO COIL, 110-132 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 3POLE, 600V, 1NO/1NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110 VAC, 50 / 60 HZ, 18 AMP, 2 PHASE, 1 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120 VAC 50/60 HZ, 1 NO AUX, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110V/50-60HZ, 3/12HP, 2/9KW, 32AMP, 2 POLE, 2 N.O./2 N.C. AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115 VAC, 50/60 HZ, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 2 4VDC, 5.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, DC OPERATION, SCREW TERMINALS, 24 VDC, 1S/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 230VAC AT 50HZ, 277VAC AT 60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, AC OPERATION, SCREW TERMINALS, 380VAC AT 50HZ, 460VAC AT 60HZ, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 135AMP, 3POLE, 120V, 2N/O, 2N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 140A, 3PH, 400V, 415/500V COIL AT 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 150 AMP, 3 POLE, 2NO+2NC AUX CONTACTS, AC OPERATION, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMP, 3 POLE, 230VAC, 1-NO+1-NC AUXILIARY CONTACTS, AC OPERATION, SCREW TERMINALS, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16 AMPS, 3 POLES, AC OPERATION, 110 VOLTS (AC), 50 / 60 HZ, 1 NORMALLY OPEN + 1 NORMALLY CLOSED AUX. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 160AMP, 690VAC, 2NO+2NC AUX CONTACTS, AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3-POLE, 5/10 HP, 230-460 V AC MAX, 5 KW, COIL, 120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 110/120VAC COIL, 2NO/NC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 2S/2O 2NO/2NC, DC OPERATION, COIL 17-30VDC, 5.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18AMP, 3POLE, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1S/1NO, 18 AMP, 600 VAC, 3 PHASE, COIL 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 N.O., 2 N.C., 600VAC MAX, 9AMP, 110/132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 115 VAC COIL, 50/60 HZ, 2NO/NC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 400 VAC, 4KW, 24 VDC COIL, 3 POLE, 2 NO, 2 NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 200AMP, 3POLE, 2NO+2NC AUX CONTACT, AC OPERATION, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 208V COIL, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 1NO, 110V, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3P, 110VAC, 50/60HZ COIL, 1S/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, 24VDC, 1NO/1NC, AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, DC OPERATION, SCREW TERMINALS, 24VDC, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 4POLE, 24VDC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, DC OPERATION, SCREW TERMINALS, 24VDC, 2-NO+2-NC CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22.5AMP, 3PHASE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22.5AMP, 600VAC, 110/120VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 V COIL, 20/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 3POLE, 2NO+2NC AUX CONTACTOR, AC OPERATION, SCREW TERMINALS, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 3POLE, 690VAC, COIL:24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 30 AMP, 2 NORMALLY OPEN / 2 NORMALLY CLOSED, 690 VAC, AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24V COIL, 3POLE, SIZE 3, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC COIL, 3 POLES, 30 A, 1NO, 1NC, 15 HP, 11 KW, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 27 AMP, 3 POLE, AC OPERATION, SCREW TERMINALS, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 27AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 132 KW, 400 VAC, 24 VAC COIL AT 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 132 KW, 415/500 VAC, 50/60 HZ, 300 AMP, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 415/500 VAC, 50/60 HZ, 90 KW, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 600 VOLT AC, 15-50 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9A, 600V, 3HP @ 230V, 5HP @ 460V, 5HP @ 575V, COMPLETE WITH 24VDC COIL, 1 N/C AUXILIARY CONTACT, DIODE OR VARISTOR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 4 KW, 400 V, SCREW TERMINAL, AUXILIARY SWITCH 01E, 1 NC, 24 VAC, SIZE 00, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, AC OPERATION, SCREW TERMINAL, 24 VAC, 50/60 HZ, 1 S / 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, AC-3, 55 KW, 400/380 V, COIL - 24 V DC, AUXILLIARY CONTACT - 2 NO / 2 NC, IP00. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, COIL VOLTAGE 24 VDC, CONTACT RATING 600 VAC AT 16 AMP, 5 HP, 1NC, SIZE 00, SCREW TERMINAL, AUXILIARY SWITCH 1NC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, SIZE 1, 7.5KW, 230-276VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 220/240V 50/60HZ, 1S/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 690 VAC OPERATING VOLTAGE, SIZE S00, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 2 N.O. / 2 N.C., SCREW TERMINALS, 110-120 V AC 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 110 VAC COIL, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 690 VAC, COIL:24VDC, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30A, 4P, 600VAC, 2NO 2NC, COIL:110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 110/132VAC, 50/60HZ, 2NO/2NC, SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 1NO AUX, 600VAC, DC OPERATION, SCREW TERMINALS, COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, 24VDC, 400VAC, 2NO/2NC, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, AC OPERATION, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 220/240VAC, 50/60HZ, AUX 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 3POLE, DC OPERATION, SCREW TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 600VAC, AC OPERATION, SCREW TERMINALS, 24/29VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 2NO+2NC, 3 POLE, DC OPERATION, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3POLE, AC OPERATION, SCREW TERMINALS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 380/400V, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 24 VAC AT 50HZ, 29 VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 400/380V, 2NO/2NC, AC OPERATION, SCREW TERMINALS, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 45AMP, 2NO/2NC, 220-264V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 4KW, 230VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, AC OPERATION, SCREW TERMINALS, 24VAC COIL, 50/60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ, 2S 2O, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, SIZE S00, DC OPERATION, SCREW TERMINALS, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3TB40, FOR MOTOR STARTERS, 9 AMP, 110 VAC 50 HZ 120 VAC 60 HZ, 2NO/2NC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 20 AMP, 220/264 VAC, 50/60 HZ, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4POLE, 1NO AUX, AC OPERATION, SCREW TERMINALS, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 5.5 KW, 400/380 V, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 55 AMP, 3 POLE, 24 VOLT DC, 600 VOLT AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 55AMP, 2NO+2NC, AC OPERATION, SCREW TERMINALS, 110/132VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 575 VAC, 1NO/NC, 20 AMP OPEN, 18 AMP ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600V AC, 18AMP, 2N.O./2N.C., 92V AC/50HZ 110V AC/60HZ COIL, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600V, 20AMP, 1N.O./1 N.C., 183V AC/50HZ 220V AC/60HZ COIL, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VAC, 2NC/2N, 3 PHASE CIRCUIT, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 63AMP, 3POLE, 110/120VAC 2NO/2NC, AUX CONT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 7.5KW, 24VAC AT 50HZ, 29VAC AT 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 7.5KW, 400V, AC OPERATION, SCREW TERMINALS, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 24 VDC, 2 NO / 2 NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3POLE, 290V, AC OPERATION, SCREW TERMINALS, 92/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 600 VAC, 1NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP,110 VAC 50/60HZ COIL, 2NO/2NC, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 1NO, 4KW, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3 POLE, 600V, AC OPERATION, SCREW TERMINALS, COIL: 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 380VAC, 3 POLE, SIZE 0, AC-3, 4KW, CONTACT 10, (1NO) AC OPERATION, 50/60HZ, 220V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 1NO, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 1NO, COIL-24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 3POLE, 24VAC, 50-60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9AMP, 4KW, 3POLE, AC OPERATION, SCREW TERMINALS, 230/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC OPERATION, SCREW TERMINALS, 220VAC AT 50HZ, 240VAC AT 60HZ, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AIR BREAK POWER CONTACTOR, 3POLE, 1N.O. AUX CONTACT, 690V, 9AMP, COIL 415V/50HZ 500V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL 120/110VAC, 1NO+1NC, 18AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, CONTROL RELAY, 3 POLE, 18AMP, 110/120VAC, 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, CONTROL RELAY, 3PHASE, 4AMP, 4POLE, 600VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, WITH AUXILLARY CONTACTS, 1 NO+1 NC, 3 POLE, DC OPERATION, SCREW TERMINALS, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 110 VAC, 50/60 HZ, 2 NORMALLY OPEN/ 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 110/120VAC, 50/60HZ, 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 15 KW, 400/380 V, 3 POLE, SIZE 2, 110 / 120 VAC COIL, 2 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 1NO, COIL 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 2NO 2NC, 110/120VAC 50/60HZ, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 30AMP, 1NO+NC, DC OPERATION, SCREW TERMINALS, 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 42AMP, 3PHASE, 220-264VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SERIES 3TB, 4 POLE, 2N.O./2 N.C., 183V AC/50HZ 220V AC/60HZ, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 0, 3 POLE, 5.5KW, 400/380V, 2NO + 2NC AUXILIARY CONTACTS, 24 VDC COIL, AKA 3TF4122-0B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 0, 3 POLE, 5.5KW, 400/380V, 2NO + 2NC AUXILIARY CONTACTS, 24 VDC COIL, SAME AS 3TF4122-0BB4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 0, 3-POLE, 5.5 KW, NON- REVERSING, 110V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3 POLE, 4 KW, 400 V, SCREW TERMINAL, AUXILIARY SWITCH, 24 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE AC-3, 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE AC-3, 4KW/400V,PLUG-IN CONNECT, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW, 400 V, SCREW TERMINAL, AUXILIARY SWITCH 01E, 1 NC, 24 VAC AT 50 HZ, 29 VAC AT 60 HZ, AC... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, FLAT CONNECTOR TERMINAL, AUXILIARY SWITCH, 01E (1 NC), 24 VAC, 50/60 HZ, AC OPERATION, SCREW MOUNTING (DIAGONAL). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, FLAT CONNECTOR TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 110 VAC AT 50 HZ, 120 VAC AT 60 HZ, AC... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, FLAT CONNECTOR TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 24VAC, 50/60HZ, AC OPERATION, SCREW MOUNTING (DIAGONAL). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01E (1 NC), 220VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 110/132 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 120 VAC AT 60 HZ, 110 VAC AT 50 HZ, AC OPERATION. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 220 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 230 VAC, 50/60 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 240 VAC AT 60 HZ, 220 VAC AT 50 HZ, AC OPERATION. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 24VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SOLDERING PIN CONNECTION, AUXILIARY SWITCH, 01E (1 NC), 24 VAC, 50/60 HZ, AC OPERATION, SCREW MOUNTING (DIAGONAL). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V; FLAT CONNECTOR TERMINAL AUXILIARY SWITCH 01E (1 NC) 24 V DC DC OPERATION SCREW MOUNTING (DIAGONAL) !!! PHASED-OUT PRODUCT... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3, 120VAC AT 60HZ, 110VAC AT 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 4KW, 20AMP, 3POLE, 400/380V, 24VDC, W/O AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE AC-3, 11KW, 400/380V, AUXILIARY CONTACT 10 (1NO), AC OPERATION, 24VAC AT 50HZ, 29VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE AC-3, 7.5KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 24VAC AT 50HZ, 29VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE, AC-3, 7.5KW, 1S/1NO, DC OPERATION, SCREW TERMINALS, 60VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 38AMP, 3 POLE, AC OPERATION, SCREW TERMINALS, COIL 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 10, 3-POLE AC-3, 132KW, 400/380V, AUXILIARY CONTACTS 11 (1NO+1NC), AC OPERATION, 400/380 VAC AT 50HZ, 480/460 VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 12, 3-POLE AC-3, 200KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 110VAC AT 50HZ, 120VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 12, 400AMP, 3 POLE, COIL 200/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 3-POLE AC-3, 22KW, 400V/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 3-POLE AC-3, 30KW, 400/380V, AUXILIARY CONTACT 22 (2NO+2NC), AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 3-POLE AC-3, 30KW, 400/380V, AUXILIARY CONTACT 22 (2NO+2NC), AC OPERATION, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 3, 400 V, 45 AMP, 22 KW, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW CONNECTION, 20-24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 4, 3-POLE AC-3, 37KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 4, 3-POLE AC-3, 37KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 220VAC AT 50HZ, 264VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 8, 3-POLE AC-3, 90KW, 400/380V, AUXILIARY CONTACTS 22 (2NO+2NC), AC OPERATION, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), VARISTOR BUILT-IN, DIRECT CURRENT OPERATION, 2 W, 24 VDC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 48 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 2.2 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10 E (1 NO), VARISTOR BUILT-IN, DIRECT CURRENT OPERATION, 2 W, 24 VDC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), ALTERNATING CURRENT OPERATION, 120 VAC AT 60 HZ, 110 VAC AT... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), ALTERNATING CURRENT OPERATION, 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), CONNECTED TO VARISTOR, DIRECT CURRENT OPERATION, 24 VDC. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 01 E (1 NC), DIODE OR VARISTOR ATTACHABLE, DIRECT CURRENT OPERATION, 1.2 W, 24 VDC,... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10 E (1 NO), ALTERNATING CURRENT OPERATION, 220 VAC @ 50 HZ, 264 VAC @... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR,170AMP, 3POLE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, OVERLOAD RELAY, 11-16AMP, SIZE S0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01.10.2019, CIRCUIT BREAKER, TRANSVERSE AUXILIARY SWITCH 1 NO+1 NC, SETTING RANGE: 5.5 - 8 AMP, CLASS 10, SHORT CIRCUIT RELEASE, REPLACED BY: 3RV2011-1HA15. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, EMERGENCY STOP ROTARY DRIVE IP55 330MM SHAFT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 01/10/2019, CONTACTOR, TYPE 3TF, 3P, 3PH, 45 AMP, 110VAC/50HZ-120VAC/6 0HZ COIL, 2NO/2NC AUXILIARY CONTACT, AC MAGNETIC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 07.10.2003, CONTACTOR, 120V 50/60HZ COIL, AC-3:4KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 09.05.2005, REVERSING STARTER SIZE 00, AC-3, 4KW/400V AC OPERATION AC 240V 60HZ/AC 220V 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END OF PRODUCT LIFECYCLE SINCE: 09.05.2005, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 125VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INCOMPLETE PART NUMBER MISSING COIL CODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, SIZE S2, 25 AMP, 3 POLE, 18-25 AMP ADJ RANGE, REPLACEMENT 3RV2031-4DB10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 7-10AMP, 3 POLE, 690VAC, SUCCESSOR 3RV2411-1JA10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, SOLID-STATE, W/ ELECTRONIC DEVICE PROTECTION, PC INTERFACE, 3 PHASE, 450 AMP, 400-500 V, 250 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD REALY, IEC, SIZE S00, CL10, 5.5 - 8AMP , SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY 0.55-0.8 AMP, 1 N/O & 1 N/C SIZE, S00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.9/1.25 AMP, 24/400 VAC, 0.37 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1 NO / 1 NC, SIZE S3, CLASS 10, 57-75 AMP, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1.1-1.6 AMP, NO/NC, FOR MOTOR PROTECTION SIZE S00, CLASS 10, CONTACTOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1.4 - 2AMP, FOR MOTOR PROTECION SIZE S00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 11-16 A, FOR MOTOR PROTECTION, SIZE S0, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 11-16 AMP, REPLACED BY 3RU2136-4AD0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 2.8-4 AMP, FOR MOTOR PROTECTION SIZE S00, CLASS 10, 2.8-4AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 20-25 AMP, SIZE S0, CLASS 10, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.8 AMP, SCREW TERMINAL, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 7-10AMP, 24-400VAC, MAX:600VAC, FOR MOTOR PROTECTION SIZE S00, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 7...10A, FOR MOTOR PROTECTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, CLASS 10, ADJUSTABLE 1.4-2AMP, NO/NC, 690VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, CLASS 10, SIZE S00, 1NO/1NC, 4.5-6.3AMP, FOR MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, IEC, 20 - 25AMP, FOR MOTOR PROTECTION SIZE S0, CLASS 10, CONTACTOR MOUNTING, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, IEC, SIZE S2, CLASS 10, 5.5 - 8AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 0.35-0.50 AMP, 400 VAC, 1NO/1NC, SCREW,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 0.7.1 A,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 2.2-3.2AMP 3POLE 690VAC 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 2.8-4AMP CAGE CLAMP IEC S00CL10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 3RT101 OVERLOAD 0.45-0.63A IND. MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 5.5-8AMP, 3POLE, 690VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, 9-12AMP, IEC SIZE00 CL10 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, CLASS 10, SIZE S00, 690 VAC, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, IEC S00 CL10 0.7-1AMP CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, IEC,S00,CL10,0.9-1.2 5A,CGCLP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, IEC,S00,CL10,1.1 - 1.6A,CGCLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, IEC,S00,CL10,1.8 - 2.5A,CGCLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, IEC,S00,CL10,7 - 10A,CAGECLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, IEC,S00,CL10,9 - 12A,CAGECLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION, SOLID STATE, CLASS 10, PANEL MOUNT, 0.63 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, RESET METHOD AUTO/MANUAL, THERMAL, TRIP CLASS 10, SIZE S0, 20 AMP, 3 POLE, 1NO/1NC, 690 VAC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY,IEC,S0,CL10,5. 5 - 8A,CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY,SIZE S00, CL10, 3.5/5 AMP, SCREW, 1NO/1NC, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, CIRCUIT BREAKER, SIZE SO, THREMAL PROTECTION, 3.5-5 AMP, 50 HZ, 3 POLE, 690 V OPERATING VOLTAGE, DIN MOUNT, SCREW TERMINALS. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, STARTER, MANUAL, 3 POLE, 2NO/2NC, 3.5-5.0 AMP, CIRCUIT BREAKER SIZE S0 FOR MOTOR PROTECTION, CLASS 10, SUCCESSOR IS 3RV2011-1FA15. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.04.2020, CONTACTOR ASSEMBLY FOR REVERSING, SIZE 00, AC-3, 4 KW/400 V, 24 VDC, DC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 16AMP, 3POLE, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 00, AC-3, 4KW/400V, DC OPERATION, 12VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING STARTER, SIZE 1, AC-3, 7.5KW/380V, AC OPERATION, 240VAC AT 50HZ, 288VAC AT 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINCE 01/04/98, CONTACTOR, 3 POLE, 220/264 VAC OPERATION VOLTAGE, 50/60 HZ, 4KW, 2-NORMALLY OPEN/2-NORMALLY CLOSED AUXILIARY CONTACTS, 400/380 VOLT RATING, SIZE 0. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOFT START, 5.50 KW, 3 PHASE, 400 VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT STARTER, SIZE S0, 12.5 AMP, 7.5 KW, 460-570 VAC, CONTROL VOLTAGE 24VDC, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFTSTART, OPEN, 32 AMP, 3 PHASE, 575 VOLT, 100-230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFTSTART,OPEN,14A,3 PH,575V,100-230VCTL, DIN/PANEL MOUNT,SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID-STATE MOTOR STARTER, WITH ELECTRONIC DEVICE PROTECTION, PC INTERFACE, 300A, 160KW/400V, 40CEL, 200-500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MOTOR PROTECTOR, 4.5-6.3AMP, 1NO/1NC, DIMENSIONS: 2.0" X 4.0" X 4.0". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, SOFT START, 110-230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR , 20AMP, 3POLE, 110-120VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Contactors & Starters 3RU1116-1BB0 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RU1126-1EB0 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RU1126-1FB0 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RV1901-1A | |
| FURNAS ELECTRIC CO Contactors & Starters 3RV1901-1D | |
| FURNAS ELECTRIC CO Contactors & Starters 3RV1901-1E | |
| FURNAS ELECTRIC CO Contactors & Starters 3SB2404-0C | |
| FURNAS ELECTRIC CO Contactors & Starters 3SB3400-0E | |
| FURNAS ELECTRIC CO Contactors & Starters 3SB3400-0K | |
| FURNAS ELECTRIC CO Contactors & Starters 3SB3403-0C | |
| FURNAS ELECTRIC CO Contactors & Starters 3TB4010-0AA8 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF3010-0AP6 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF3300-0AK6 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF4422-0AG2 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF4422-0AL2 | |
| FURNAS ELECTRIC CO Contactors & Starters 3TF4622-0BB4 | |
| MAGNET COIL FOR CONTACTORS 18.5 KW 220 V AC, 50 HZ / 240 V, 60HZ, FOR MOTOR CONTACTORS, SIZE S0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL FOR CONTACTORS 18.5 KW 24 V AC, 50 / 60 HZ FOR MOTOR CONTACTORS, SIZE S0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL FOR CONTACTORS 18.5 KW 480 V AC, 60HZ, FOR MOTOR CONTACTORS, SIZE S0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL FOR CONTACTORS 7.5 KW 208 V AC, 50 / 60 HZ, FOR MOTOR CONTACTORS, SIZE S0, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL, FOR 3RT202 CONTACTOR, 18.5 KW, 208 VAC, 50/60 HZ, SIZE S0. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL 208 V AC, 50/60 HZ, FOR CONTACTORS 3RT2.3.-.A. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL 220 V AC, 50 HZ / 240 V, 60 HZ, FOR CONTACTORS 3RT2.4.-.A. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL 24 V AC, 50/60 HZ, FOR CONTACTORS 3RT2.4.-.A. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL RESET, FOR 3RU2 SIZE S00-S3. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTIVE STARTER TRIP AUXILIARY KIT, INCLUDES THE FOLLOWING:, QTY 1 - 1NO/1NC FRONT MOUNTED AUXILIARY, QTY 1 - LEFT SIDE MOUNTED TRIP INDICATING AUX CONTACT, QTY 1 - LINE... | |
| OVERLOAD RELAY 1.8...2.5 A THERMAL FOR MOTOR PROTECTION SIZE S00, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT: SCREW AUXILIARY CIRCUIT: SCREW MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 2.8-4AMP FOR MOTOR PROTECTION S00. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 0.70...1.0 A, THERMAL FOR MOTOR PROTECTION SIZE S00, CLASS 10, CONTACTOR MOUNTING MAIN CIRCUIT, SCREW AUXILIARY CIRCUIT, SCREW MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 1.1-1.6 AMP, THERMAL FOR MOTOR PROTECTION, SIZE S00, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT: SCREW AUXILIARY CIRCUIT: SCREW MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 1.4-2AMP, CL10, S00 SERIES, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 14-20A, A FOR MOTOR PROTECTION SIZE S0, CLASS 10, SCREW AUXILIARY CIRCUIT/SCREW MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 17 - 22 AMP, THERMAL, FOR MOTOR PROTECTION, SIZE S0, CLASS 10, CONTACTOR MOUNTING, MAIN CIRCUIT: SCREW, AUXILIARY CIRCUIT: SCREW, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 17-22 A, FOR MOTOR PROTECTION, SIZE S0, CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 17-22 AMP, THERMAL, FOR MOTOR PROTECTION, SIZE S0, CALSS 10. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 17-22A, 3 POLE, SIZE S0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 2.8-4.0 AMP, FOR MOTOR PROTECTION, SIZE S00, CLASS 10, CONTACTOR MOUNTING, SCREW TERMINAL, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 3RU SERIES, 32 AMPS, -20 TO 70 DEGREE C, PANEL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 3RU SERIES, PANEL MOUNT, SCREW TERMINAL, 11-16 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 4.5 - 6.3 AMP, THERMAL, FOR MOTOR PROTECTION, SIZE S00, CLASS 10, CONTACTOR MOUNTING, MAIN CIRCUIT: SCREW, AUXILIARY CIRCUIT: SCREW, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 45...63 A,. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 5.5 -8.0 AMP, THERMAL, FOR MOTOR PROTECTION, SIZE S00, CLASS 10, CONTACTOR MOUNTING MAIN CIRCUIT: SCREW, AUXILIARY CIRCUIT: SCREW, MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 57-75 AMP, SIZE 3 , CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, CL10 S0, 5.5-8A, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, CL10 S00, 0.9-1.25A, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, THERMAL, FOR MOTOR PROTECTION, SIZE S2, 9-12.5 AMP, MANUAL/AUTOMATIC-RES ET, SCREW TYPE TERMINAL, REPLACEMENT FOR 3RU1136-1KB0. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY,IEC,S3 CL10, 22 - 32A, CAGECLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD,IEC,S0,CL10 ,9 - 12.5A,CAGECLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD,IEC,S2,CL10 ,14 - 20A,CAGECLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 3 PHASE, 38 AMP, 3-POLE, 230 VAC, 50/60 HZ, 18.5 KW / 400 V, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR... | |
| POWER CONTACTOR, 3 POLE, 51 AMPS, 22 K, 400 V, 400-440 VAC COIL, 50/60 HZ, 2 NO/NC, SIZE S2, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1036-1AR64. FREE 2 YEAR... | |
| POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 1 NO + 1 NC, 230 VAC COIL, 50/60 HZ, 3 NO, SIZE S3, SCREW TERMINAL, SUCCESSOR FOR 3RT1046-1AL20. FREE 2... | |
| POWER CONTACTOR, 51 AMP, 3 POLE, 400 V, 110 VAC, 50/60 HZ, 22 KW, 1NO/NC, SIZE S2, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, AC-3 32 A, 15 KW, 400 V, 1 NO + 1 NC, 24 VDC, 3-POLE, SIZE S0, SPRING-TYPE TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, AC-3 50 A, 22 KW / 400 V 1 NO + 1 NC, 110 V AC, 50 HZ / 120 V, 60 HZ, 3-POLE, SIZE S2, SCREW TERMINAL. | |
| POWER CONTACTOR, AC-3 80 A, 37 KW / 400 V, 1 NO + 1 NC, 24 V DC, 3 POLE, 3 NO, SIZE S3, SCREW TERMINALS, INTEGRATED VARISTOR UPRIGHT MOUNTING... | |
| POWER CONTACTOR, AC-3 E/AC-3, 38 AMP, 18.5 KW / 400 VOLT, 3-POLE, 230 V AC, 50/60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S0, REMOVABLE AUXILIARY... | |
| POWER CONTACTOR, AC-3, 25 A, 11 KW / 400 V, 4-POLE, 220 V AC, 50 HZ / 240 V, 60 HZ, MAIN CONTACTS: 2 NO + 2 NC, AUXILIARY CONTACTS:... | |
| POWER CONTACTOR, AC-3, 51 A, 22 KW / 400 V, 4-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, MAIN CONTACTS: 2 NO + 2 NC, AUXILIARY CONTACTS: 1 NO... | |
| POWER CONTACTOR, AC-3, 9 A, 4 KW / 400 V, 2 NO + 2 NC, 48 V AC, 50/60 HZ, 4-POLE SIZE, S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, AC-3E/AC-3, 25 A, 11 KW / 400 V, 4-POLE, 24 V DC, MAIN CONTACTS: 2 NO + 2 NC, AUXILIARY CONTACTS: 1 NO + 1 NC, SPRING-LOADED TERMINAL. | |
| POWER CONTACTOR, AC-3E/AC-3, 3 A, 18.5KW / 40 V, 3-POLE, 24VDC, W/ PLUGGED-IN DIODE COMBINATION, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR... | |
| POWER CONTACTOR, AC-3E/AC-3, 38 A, 18.5 KW / 400 V, 3-POLE, 24 V DC, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL... | |
| POWER CONTACTOR, AC-3E/AC-3, 38 A, 18.5 KW / 400 V, 3-POLE, 480 V AC, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR... | |
| POWER CONTACTOR, AC-3E/AC-3, 38 AMP, 18.5 KW, 400 V, 3-POLE, 24 V DC, 1 NO, 1 NC, SCREW TERMINAL, SIZE: S0. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, AC-3E/AC-3, 41 A, 18.5 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2,... | |
| POWER CONTACTOR, AC-3E/AC-3, 51 A, 22 KW / 400 V, 3-POLE, 110 V AC, 50 HZ / 120 V, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, MAIN CIRCUIT:... | |
| POWER CONTACTOR, AC-3E/AC-3, 51 A, 22 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, AC-3E/AC-3, 51 A, 22 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2, REMOVABLE AUXILIARY SWITCH. | |
| POWER CONTACTOR, AC-3E/AC-3, 65 A, 30 KW / 400 V, 3-POLE, 110 V AC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, AC-3E/AC-3, 65 A, 30 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2,... | |
| POWER CONTACTOR, AC-3E/AC-3, 65 A, 30 KW / 400 V, 3-POLE, 220 V AC, 50 HZ / 240 V, 60 HZ, AUXILIARY CONTACTS: 1 NO + 1 NC, MAIN CIRCUIT:... | |
| POWER CONTACTOR, AC-3E/AC-3, 80 A, 37 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 1 NO + 1 NC, SCREW TERMINAL, SIZE: S2. | |
| POWER CONTACTOR, AC-3E/AC-3, 95 A, 45 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S3,... | |
| POWER CONTACTOR, SERIES 3RT2, S2 SIZE, 3 POLE, 3 PHASE, 41 AMP, 18.5 KW, 24 VDC COIL, 2 NO + 2 NC AUX. CONTACTS, 690 VAC SWITCHING VOLTAGE, SCREW TERMINAL,... | |
| POWER CONTACTOR, SIRIUS, 3 POLE, 95 AMP, 110 VAC, 690 VAC COIL, 50/60HZ, 45 KW, 1NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2... | |
| POWER RELAY, 20 AMP, 24 VDC COIL, 3 N/O, 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| POWER RELAY, AC-3E/AC-3, 8.4 A, 4 KW / 400 V, 3-POLE, 24 V AC, 45-450 HZ, AUXILIARY CONTACTS: 1 NC, FLAT CONNECTOR 6.3 X 0.8 MM. FREE 2 YEAR RADWELL... | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3TF4022-0AK6-SUB | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3TF4422-0AK6-SUB | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3TF46-SUB | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3TF4622-0AK6-SUB | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3TF4822-0AK6-SUB | |
| RELAY / OVERLOAD, 7.0-10 AMP, THERMAL FOR MOTOR PROTECTION SIZE S0, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT: SCREW AUXILIARY CIRCUIT: SCREW MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY / THERMAL OVERLOAD, 4.5-6.3 AMP, FOR MOTOR PROTECTION SIZE S0, CLASS 10 CONTACTOR MOUNTING MAIN CIRCUIT: SPRING-TYPE TERMINAL AUXILIARY CIRCUIT: SPRING-TYPE TERMINAL MANUAL-AUTOMATIC-RES ET. FREE 2 YEAR RADWELL WARRANTY... | |
| REMOTE RESET, ELECTRONIC, 24-30 VAC/DC, FOR 3RU, SIZE S00. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Contactors & Starters 3RT20281AK60 | |
| SIEMENS Contactors & Starters 3RU1126-4CB0 | |
| SIEMENS Contactors & Starters 3RU2116-1AB1 | |
| SIEMENS Contactors & Starters 3RU2116-1CB1 | |
| SIEMENS Contactors & Starters 3SU1400-2AA10-1CA0 | |
| SIEMENS Contactors & Starters 3SU1400-2AA10-3BA0 | |
| SIEMENS Contactors & Starters 3TD2000-1BB4 | |
| SIEMENS Contactors & Starters 3TD20022QC2 | |
| SIEMENS Contactors & Starters 3TF2001-0BB4 | |
| SIEMENS Contactors & Starters 3TF2010-0AK6 | |
| SIEMENS Contactors & Starters 3TF2010-0BB4 | |
| SIEMENS Contactors & Starters 3TF4022-0A | |
| SIEMENS Contactors & Starters 3TF4622-0AG1 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2045-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT2046-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1116-1AB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1116-1FB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1116-1GB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1126-4DB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1136-4EB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1136-4FB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU1146-4LB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU2116-1KB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU21161HB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3RU2126-4CB0 | |
| SIEMENS INDUSTRY Contactors & Starters 3SB3400-0B | |
| SIEMENS INDUSTRY Contactors & Starters 3SU1400-1AA10-1BA0 | |
| SIEMENS INDUSTRY Contactors & Starters 3SU1400-1AA10-1CA0 | |
| SIEMENS OVERLOAD RELAY, IEC,S3,CL10,70 - 90A,SCREW TERMINAL AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, 3TF4180-0BB4, 3TF41800BB4, CONTACTOR, 4P, NO/NC, 24VDC/COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT STARTER, SIRIUS S0, 25 AMP, 11 KW/400 V, 40 DEGREE C, 200-480 VAC, 24 V AC/DC, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY | |
| SOLID ST. MTR STRT,400V-50/60HZ,2. 20KW. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER 3AMP 3POLE 400VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RT6017-1AF01, CONTACTOR, MINI, NON-REVERSING, 3 POLE, 12A, 110V AC (50HZ) / 120V AC (60HZ), 1 N/O (INTEGRAL RIGHT SIDE MOUNTED), FULL PRODUCT REPLACEMENT REQUIRED, PRODUCT DIMENSIONS DIFFER... | |
| SUBSTITUTE FOR SIEMENS 3RV1021-0AA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 0.1 ~ 0.16 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-0CA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 0.16 ~ 0.25 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-0EA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 0.25 ~ 0.4 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-0GA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 0.4 ~ 0.63 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-0JA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 0.63 ~ 1 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-1AA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 1.0 ~ 1.6 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-1CA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 1.6 ~ 2.5 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-1EA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 2.5 ~ 4 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-1GA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 4.0 ~ 6.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-1JA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 6.3 ~ 10 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-4AA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 10 ~ 16 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1021-4BA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 16 ~ 20 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RV1031-4DA10, FULL PRODUCT REPLACEMENT, MOTOR PROTECTIVE STARTER, W/ THERMAL & MAGNETIC TRIP ELEMENTS, 20 ~ 25 A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3TF4022-0AK6, CONTACTOR, 3 POLE, 3 PHASE, 9AMP, 600VOLT, 3HP @ 230V, 5HP @ 460V, 7.5HP @ 575V, COMPLETE WITH 110/120VAC COIL, 2NO/2NC AUX CONTACT INSTALLED. FREE 2... | |
| SUBSTITUTE FOR SIEMENS 3TF4222-0AK6, CONTACTOR, 3 POLE, 3 PHASE, 16AMP, 600VOLT, 5HP @ 230V, 10HP @ 460V, 15HP @ 575V, COMPLETE WITH 110/120VAC COIL, 2NO/2NC AUX CONTACT INSTALLED, AC. FREE... | |
| SUBSTITUTE FOR SIEMENS 3TF4722, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3TF4822-0AK6, CONTACTOR, 3P, 3PH, 75A, 600V, 30HP @ 230V, 60HP @ 460V, 75HP @ 575V, COMPLETE WITH 110/120V AC COIL, 2 N/O - 2 N/C AUXILIARY CONTACT,... | |
| SUBSTITUTE FOR SIEMENS 3TF5222-0AK6, CONTACTOR, 170A, 3PHASE, 600VAC CONTACTOR, 110/120VAC CONTROL COIL, SIEMENS WORLD SERIES, DIMENSION 9X7X9. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3TF5622-0AK6, CONTACTOR, 3-OLE, 3 PHASE, 110/120V AC COIL, 2NO/2NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 20-25 AMP, FOR MOTOR PROTECTION, SIZE S0, CLASS 10, CONTACTOR MOUNTING, SCREW TERMINALS, MANUAL/AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSVERSE AUX. SWITCH, 1NO, 1NC, SPRING. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |