Schneider Electric RELAY, OVERLOAD, MINIATURE, CLASS 10, 5.5 TO 8 AMPS LR2K0314

Description
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65
Description
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

Suppliers

Company
Product
Description
Supplier Links
RELAY, OVERLOAD, MINIATURE, CLASS 10, 5.5 TO 8 AMPS - 70007263 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, OVERLOAD, MINIATURE, CLASS 10, 5.5 TO 8 AMPS
70007263
RELAY, OVERLOAD, MINIATURE, CLASS 10, 5.5 TO 8 AMPS 70007263
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064.
Features:

  • Manual or Automatic Reset
  • Red Pushbutton for Trip Test Function
  • Blue Pushbutton for Stop and Manual Reset
  • Yellow Flag to Indicate Relay Tripped Condition
  • Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current
  • Screw Clamp Terminals
  • Dimensions (L × W × H, mm): 58 × 45 × 65
Supplier's Site
Solid State Overload/Relay - 57545921 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57545921
Solid State Overload/Relay 57545921
OVERLOAD RELAY, THERMAL, DIFFERENTIAL, MINIATURE, BIMETALLIC, 1NO/1NC, 5.5-8.0AMP, 690V. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, THERMAL, DIFFERENTIAL, MINIATURE, BIMETALLIC, 1NO/1NC, 5.5-8.0AMP, 690V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007263 57545921
Product Name RELAY, OVERLOAD, MINIATURE, CLASS 10, 5.5 TO 8 AMPS Solid State Overload/Relay
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Motor Starters - 206139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Solid State Overload/Relay - 38481836 - Radwell International
Specs
Device Technology Solid State
View Details