Schneider Electric Relay; Overload; Class 10; 2.5 TO 4 A; Used with TeSys D Contactors LRD08

Description
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals
Description
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Suppliers

Company
Product
Description
Supplier Links
Relay; Overload; Class 10; 2.5 TO 4 A; Used with TeSys D Contactors - 70007371 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Overload; Class 10; 2.5 TO 4 A; Used with TeSys D Contactors
70007371
Relay; Overload; Class 10; 2.5 TO 4 A; Used with TeSys D Contactors 70007371
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC.
Features:

  • Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current
  • Screw Clamp Terminals
Supplier's Site
Solid State Overload/Relay - 57537940 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57537940
Solid State Overload/Relay 57537940
OVERLOAD RELAY, 2.5-4 AMP RANGE, 3 POLE, 600 V, CLASS 10A, BIMETALLIC SENSING METHOD, MANUAL RESET, SINGLE PHASE SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD RELAY, 2.5-4 AMP RANGE, 3 POLE, 600 V, CLASS 10A, BIMETALLIC SENSING METHOD, MANUAL RESET, SINGLE PHASE SENSITIVITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
TELEMECANIQUE Contactors & Starters LRD08

TELEMECANIQUE Contactors & Starters LRD08

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007371 57537940
Product Name Relay; Overload; Class 10; 2.5 TO 4 A; Used with TeSys D Contactors Solid State Overload/Relay Solid State Overload/Relay
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
IEC 9 A Contactor - 100-C09KJ300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor - 6525746 - Radwell International
Fuji Electric Corp. of America
View Details