Festo Corporation Pushbutton valve K-3-M5

Description
pushbutton valve K-3-M5 Actuation via pushbutton. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat, Nominal size=2 mm
Request a Quote Datasheet
Description
pushbutton valve K-3-M5 Actuation via pushbutton. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat, Nominal size=2 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton valve - K-3-M5 - Festo Corporation
Islandia, NY, United States
Pushbutton valve
K-3-M5
Pushbutton valve K-3-M5
pushbutton valve K-3-M5 Actuation via pushbutton. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat, Nominal size=2 mm

pushbutton valve K-3-M5 Actuation via pushbutton. Valve function=3/2 closed, monostable, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Piston seat, Nominal size=2 mm

Supplier's Site Datasheet
Valves and Control - 2171-K-3-M5-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-K-3-M5-ND
Valves and Control 2171-K-3-M5-ND
PUSHBUTTON VALVE

PUSHBUTTON VALVE

Buy Now Datasheet
Pneumatic Valve - 19498156 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
19498156
Pneumatic Valve 19498156
PUSH-BUTTON VALVE,3/2 WAY CLOSED (MONOSTABLE) -0.95 - 8 BAR, 80 L/MIN FLOW RATE, 2 X M5 PORTS, 23 N ACTUATING FORCE, COMPRESSED AIR, THROUGH HOLE MOUNT, -10 TO +60 DEGREE C, 3660. FREE 2 YEAR RADWELL WARRANTY

PUSH-BUTTON VALVE,3/2 WAY CLOSED (MONOSTABLE) -0.95 - 8 BAR, 80 L/MIN FLOW RATE, 2 X M5 PORTS, 23 N ACTUATING FORCE, COMPRESSED AIR, THROUGH HOLE MOUNT, -10 TO +60 DEGREE C, 3660. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number K-3-M5 2171-K-3-M5-ND 19498156
Product Name Pushbutton valve Valves and Control Pneumatic Valve
Primary Material Zinc
Media Air; Compressed Air Air; Compressed Air
Maximum Pressure -13.78 to 116.03 psi (-9.7 to 81.66 m H2O) -13.80 to 116.00 psi (-9.71 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5L-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE14-M1CH-5/3G-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3GS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CDVI5.0-MT2H-1X3OLS-EXT - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers