Norgren LLC Pneumatic Valve K71FA00KS6KL5

Description
NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY
Description
NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 49013901 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
49013901
Pneumatic Valve 49013901
NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY

NUGGET 200 VALVES,PNEUMATIC VALVE W/O SOLENOID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 49013901
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Type 21 Ball Valve - 1067005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
250 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details