Norgren LLC Pneumatic Valve K71DA00KS6KR2

Description
VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 471027 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
471027
Pneumatic Valve 471027
VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY

VALVE, PNEUMATIC, W/O SOLENOID, NUGGET 200, 50 PSIG, 2 POSITION, 5-WAY, INLINE, 1/4 INCH NPT, LEVER ROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 471027
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514974 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121604007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
500 Hi-Q Insert Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details