IMI Bimba Pneumatic Regulator KLH-110

Description
AIR TIMER, DELAYED, 1-11 SECOND RANGE, 150 PSI MAX, 0.12 CV RATE. FREE 2 YEAR RADWELL WARRANTY
Description
AIR TIMER, DELAYED, 1-11 SECOND RANGE, 150 PSI MAX, 0.12 CV RATE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 7713574 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
7713574
Pneumatic Regulator 7713574
AIR TIMER, DELAYED, 1-11 SECOND RANGE, 150 PSI MAX, 0.12 CV RATE. FREE 2 YEAR RADWELL WARRANTY

AIR TIMER, DELAYED, 1-11 SECOND RANGE, 150 PSI MAX, 0.12 CV RATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 7713574
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Function Fittings - 1366509 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Metal
Media Air
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details