SMC Corporation of America Pneumatic Regulators ITV0030-3BL

Description
CONVERTISSEUR ELECTROPNEUMATIQUE SERIE I
Request a Quote
Description
CONVERTISSEUR ELECTROPNEUMATIQUE SERIE I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulators - 2702904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Regulators
2702904
Pneumatic Regulators 2702904
CONVERTISSEUR ELECTROPNEUMATIQUE SERIE I

CONVERTISSEUR ELECTROPNEUMATIQUE SERIE I

Supplier's Site
Pneumatic Regulator - 1856279 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
1856279
Pneumatic Regulator 1856279
REGULATOR,E/P, .001-.5MPA,24VDC, 0-10VDC, BRKT, R ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY

REGULATOR,E/P, .001-.5MPA,24VDC, 0-10VDC, BRKT, R ANGLE CONN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 2702904 1856279
Product Name Pneumatic Regulators Pneumatic Regulator
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details