AIR SOLENOID VALVE, ELECTRIC, 5/2 DOUBLE SOLENOID VALVE FUNCTION, 2 TO 10 BAR,1,00 L/MIN, G1/8 PNEUMATIC PORT, M5 PILOT EXHAUST PORT, NON REVERSIBLE, PILOT ACTUATED, -40 TO +60 DEGREE C, 30486. FREE 2 YEAR RADWELL WARRANTY
FESTO Valves JMFH-5-1/8-B
| Festo Corporation | DigiKey | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | JMFH-5-1/8-B | 2171-JMFH-5-1/8-B-ND | 21350623 | |
| Product Name | Air solenoid valve | Valves and Control | Solenoid Valve | Solenoid Valve |
| Valve Type | Control Valve; Gate; Solenoid | Solenoid Valve | Pilot; Solenoid | |
| Primary Material | Aluminum | |||
| Media | Air; Compressed Air | Air | ||
| Maximum Pressure | 29.01 to 145.04 psi (20.41 to 102 m H2O) | 29.00 to 145.00 psi (20.41 to 102 m H2O) |