DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
100
140
150
160
170
180
190
191
192
193
194
195
196
197
198
199
200
201
202
203
210
220
230
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric) | |
| 1µH Shielded Inductor 670mA 250mOhm Max 1008 (2520 Metric) | |
| 1.2µH Shielded Inductor 574mA 490mOhm Max 1210 (3225 Metric) | |
| 1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Inductor 532mA 570mOhm Max 1210 (3225 Metric) | |
| 1.5µH Shielded Inductor 545mA 420mOhm Max 1008 (2520 Metric) | |
| 1.8µH Shielded Inductor 435mA 600mOhm Max 1008 (2520 Metric) | |
| 1.8µH Shielded Inductor 498mA 650mOhm Max 1210 (3225 Metric) | |
| 10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric) | |
| 10µH Shielded Inductor 291mA 1.9Ohm Max 1210 (3225 Metric) | |
| 100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric) | |
| 100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric) | |
| 100nH Shielded Inductor 1.131A 150mOhm Max 1210 (3225 Metric) | |
| 12µH Shielded Inductor 220mA 3.5Ohm Max 1008 (2520 Metric) | |
| 12µH Shielded Inductor 277mA 2.1Ohm Max 1210 (3225 Metric) | |
| 120nH Shielded Inductor 1.062A 170mOhm Max 1210 (3225 Metric) | |
| 120nH Shielded Inductor 1.06A 100mOhm Max 1008 (2520 Metric) | |
| 15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric) | |
| 15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric) | |
| 150nH Shielded Inductor 1.015A 110mOhm Max 1008 (2520 Metric) | |
| 150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric) | |
| 18µH Shielded Inductor 200mA 5Ohm Max 1008 (2520 Metric) | |
| 18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric) | |
| 180nH Shielded Inductor 934mA 220mOhm Max 1210 (3225 Metric) | |
| 180nH Shielded Inductor 970mA 120mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Inductor 375mA 800mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Inductor 470mA 730mOhm Max 1210 (3225 Metric) | |
| 2.2µH Shielded Wirewound Inductor 470mA 730mOhm Max 1210 (3225 Metric) | |
| 2.7µH Shielded Inductor 365mA 850mOhm Max 1008 (2520 Metric) | |
| 2.7µH Shielded Inductor 464mA 750mOhm Max 1210 (3225 Metric) | |
| 22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric) | |
| 22µH Shielded Inductor 232mA 3Ohm Max 1210 (3225 Metric) | |
| 220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric) | |
| 220nH Shielded Inductor 930mA 130mOhm Max 1008 (2520 Metric) | |
| 27µH Shielded Inductor 160mA 7Ohm Max 1008 (2520 Metric) | |
| 27µH Shielded Inductor 201mA 4Ohm Max 1210 (3225 Metric) | |
| 270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric) | |
| 270nH Shielded Inductor 900mA 140mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Inductor 355mA 900mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric) | |
| 3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric) | |
| 3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric) | |
| 33µH Shielded Inductor 125mA 7.4Ohm Max 1008 (2520 Metric) | |
| 33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric) | |
| 330nH Shielded Inductor 740mA 350mOhm Max 1210 (3225 Metric) | |
| 330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric) | |
| 39µH Shielded Inductor 120mA 8Ohm Max 1008 (2520 Metric) | |
| 39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric) | |
| 390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric) | |
| 390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric) | |
| 47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric) | |
| 47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric) | |
| 470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric) | |
| 470nH Shielded Inductor 815mA 170mOhm Max 1008 (2520 Metric) | |
| 5.6µH Shielded Inductor 295mA 1.3Ohm Max 1008 (2520 Metric) | |
| 5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric) | |
| 56µH Shielded Inductor 160mA 6.3Ohm Max 1210 (3225 Metric) | |
| 560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric) | |
| 560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric) | |
| 6.8µH Shielded Inductor 250mA 1.8Ohm Max 1008 (2520 Metric) | |
| 6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric) | |
| 620nH Shielded Inductor 770mA 190mOhm Max 1008 (2520 Metric) | |
| 68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric) | |
| 680nH Shielded Inductor 590mA 550mOhm Max 1210 (3225 Metric) | |
| 680nH Shielded Inductor 750mA 200mOhm Max 1008 (2520 Metric) | |
| 750nH Shielded Inductor 735mA 210mOhm Max 1008 (2520 Metric) | |
| 8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric) | |
| 8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric) | |
| 82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric) | |
| 820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric) | |
| 820nH Shielded Inductor 715mA 220mOhm Max 1008 (2520 Metric) | |
| 910nH Shielded Inductor 685mA 240mOhm Max 1008 (2520 Metric) | |
| FIXED IND 1.5UH 532MA 570 MOHM | |
| FIXED IND 100NH 400MA 610 MOHM | |
| FIXED IND 100UH 127MA 10 OHM SMD | |
| FIXED IND 10NH 700MA 160 MOHM | |
| FIXED IND 10UH 230MA 2.1 OHM SMD | |
| FIXED IND 10UH 291MA 1.9 OHM SMD | |
| FIXED IND 150NH 280MA 980 MOHM | |
| FIXED IND 15NH 700MA 200 MOHM | |
| FIXED IND 1UH 635MA 400 MOHM SMD | |
| FIXED IND 2.2UH 470MA 730 MOHM | |
| FIXED IND 220NH 250MA 1.7 OHM | |
| FIXED IND 22NH 700MA 220 MOHM | |
| FIXED IND 270NH 200MA 2.2 OHM | |
| FIXED IND 3.3NH 700MA 100 MOHM | |
| FIXED IND 3.3NH 800MA 80 MOHM | |
| FIXED IND 33NH 400MA 370 MOHM | |
| FIXED IND 33NH 600MA 250 MOHM | |
| FIXED IND 390NH 840MA 160 MOHM | |
| FIXED IND 39NH 600MA 280 MOHM | |
| FIXED IND 4.7NH 600MA 150 MOHM | |
| FIXED IND 4.7UH 402MA 1 OHM SMD | |
| FIXED IND 47NH 150MA 830 MOHM | |
| FIXED IND 47NH 600MA 310 MOHM | |
| FIXED IND 5.6NH 700MA 190 MOHM | |
| FIXED IND 56NH 100MA 1 OHM SMD | |
| FIXED IND 56NH 600MA 340 MOHM | |
| FIXED IND 6.8NH 600MA 100 MOHM | |
| FIXED IND 68NH 100MA 1.18 OHM | |
| FIXED IND 68NH 600MA 370 MOHM | |
| FIXED IND 750NH 735MA 210 MOHM | |
| FIXED IND 8.2NH 600MA 130 MOHM | |
| FIXED IND 8.2NH 700MA 150 MOHM | |
| FIXED IND 82NH 400MA 570 MOHM | |
| INDUCTOR 2.2UH 5% SMD |
| << Prev | Next >> |