API Delevan, Inc. Fixed Inductors S1210-104K

Description
100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1086TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1086TR-ND
Fixed Inductors DN1086TR-ND
100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)

100µH Shielded Inductor 127mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN1086CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1086CT-ND
Fixed Inductors DN1086CT-ND
FIXED IND 100UH 127MA 10 OHM SMD

FIXED IND 100UH 127MA 10 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1086TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532261R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details