API Delevan, Inc. Fixed Inductors S1008R-122K

Description
1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7882DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7882DKR-ND
Fixed Inductors DN7882DKR-ND
1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)

1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7882TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7882TR-ND
Fixed Inductors DN7882TR-ND
1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)

1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7882CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7882CT-ND
Fixed Inductors DN7882CT-ND
1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)

1.2µH Shielded Inductor 625mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7882DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567587P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details