API Delevan, Inc. Fixed Inductors S1008R-822G

Description
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-822G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-822G-ND
Fixed Inductors S1008R-822G-ND
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-822G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details