API Delevan, Inc. SMD 0.33uH Inductor and Choke S1008R-331K

Description
SMD Shielded Inductor 0.33uH 10% Ferrite 1008 Product overview: S1008R-331K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008R-331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.33uH 10% Ferrite 1008 Product overview: S1008R-331K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008R-331K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.33uH Inductor and Choke - 71-S1008R-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH Inductor and Choke
71-S1008R-331K
SMD 0.33uH Inductor and Choke 71-S1008R-331K
SMD Shielded Inductor 0.33uH 10% Ferrite 1008 Product overview: S1008R-331K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008R-331K can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.33uH 10% Ferrite 1008 Product overview: S1008R-331K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1008R-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DN7891DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7891DKR-ND
Fixed Inductors DN7891DKR-ND
330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7891CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7891CT-ND
Fixed Inductors DN7891CT-ND
330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7891TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7891TR-ND
Fixed Inductors DN7891TR-ND
330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1151731-S1008R-331K
Inductors, Coils, Chokes - Fixed Inductors 1151731-S1008R-331K
Win Source Part Number: 1151731-S1008R-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1008R Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 25MHz Frequency - Self Resonant: 293MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 150mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.115" L x 0.105" W (2.92mm x 2.66mm) Alternative Parts (Cross-Reference): S1008R331K; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 865 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: DN7891TR,DN7891DKR,S 1008R-331K TR 500,DN7891CT,S1008R3 31K

Win Source Part Number: 1151731-S1008R-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1008R
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 25MHz
Frequency - Self Resonant: 293MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.115" L x 0.105" W (2.92mm x 2.66mm)
Alternative Parts (Cross-Reference): S1008R331K;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 865 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: DN7891TR,DN7891DKR,S1008R-331K TR 500,DN7891CT,S1008R331K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-S1008R-331K DN7891DKR-ND 1151731-S1008R-331K
Product Name SMD 0.33uH Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Core Material Ferrite Ferrite Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details