API Delevan, Inc. Fixed Inductors S1008R-472K

Description
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7895DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7895DKR-ND
Fixed Inductors DN7895DKR-ND
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7895CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7895CT-ND
Fixed Inductors DN7895CT-ND
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7895TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7895TR-ND
Fixed Inductors DN7895TR-ND
4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

4.7µH Shielded Inductor 305mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7895DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details