API Delevan, Inc. Fixed Inductors S1210-151G

Description
150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-151G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-151G-ND
Fixed Inductors S1210-151G-ND
150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Inductor 979mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-151G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details