API Delevan, Inc. Fixed Inductors S1008R-332K

Description
3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7892DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7892DKR-ND
Fixed Inductors DN7892DKR-ND
3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7892TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7892TR-ND
Fixed Inductors DN7892TR-ND
3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7892CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7892CT-ND
Fixed Inductors DN7892CT-ND
3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)

3.3µH Shielded Inductor 335mA 900mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7892DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details