API Delevan, Inc. Fixed Inductors S1008-103J

Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008-103JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008-103JTR-ND
Fixed Inductors S1008-103JTR-ND
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
996173-S1008-103J
Inductors, Coils, Chokes - Fixed Inductors 996173-S1008-103J
Win Source Part Number: 996173-S1008-103J Category: Inductors, Coils, Chokes>Fixed Inductors Series: S1008 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 7.9MHz Frequency - Self Resonant: 29MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 2.1Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.115" L x 0.105" W (2.92mm x 2.66mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 230 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: S1008-103J-ND,S1008- 103JCT,S1008-103JDKR ,S1008-103JTR,S1008- 103J TR 500 RoHS Status: RoHS non-compliant

Win Source Part Number: 996173-S1008-103J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1008
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.9MHz
Frequency - Self Resonant: 29MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 2.1Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.115" L x 0.105" W (2.92mm x 2.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: S1008-103J-ND,S1008-103JCT,S1008-103JDKR,S1008-103JTR,S1008-103J TR 500
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number S1008-103JTR-ND 996173-S1008-103J
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details