API Delevan, Inc. Fixed Inductors S1210-153K

Description
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1076TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1076TR-ND
Fixed Inductors DN1076TR-ND
15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Inductor 254mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1076TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details