API Delevan, Inc. Fixed Inductors S1008R-153K

Description
15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7885DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7885DKR-ND
Fixed Inductors DN7885DKR-ND
15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)

15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7885TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7885TR-ND
Fixed Inductors DN7885TR-ND
15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)

15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7885CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7885CT-ND
Fixed Inductors DN7885CT-ND
15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)

15µH Shielded Inductor 210mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - S1008R-153K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
S1008R-153K
Fixed Inductors S1008R-153K
FIXED IND 15UH 210MA 4 OHM SMD

FIXED IND 15UH 210MA 4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7885DKR-ND S1008R-153K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details