API Delevan, Inc. Fixed Inductors S1008R-391F

Description
390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-391F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-391F-ND
Fixed Inductors S1008R-391F-ND
390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric)

390nH Shielded Inductor 840mA 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-391F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Fixed Inductors - 0402CS-56NXGLU - 965635-0402CS-56NXGLU - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details