API Delevan, Inc. Fixed Inductors S1008R-223K

Description
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7888TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7888TR-ND
Fixed Inductors DN7888TR-ND
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7888DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7888DKR-ND
Fixed Inductors DN7888DKR-ND
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7888CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7888CT-ND
Fixed Inductors DN7888CT-ND
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7888TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C4R7M-2TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details