API Delevan, Inc. Fixed Inductors S1008R-223F

Description
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-223F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-223F-ND
Fixed Inductors S1008R-223F-ND
22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

22µH Shielded Inductor 170mA 6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-223F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Specs
Application RF Choke
View Details