API Delevan, Inc. Fixed Inductors S1210-471K

Description
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1058TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1058TR-ND
Fixed Inductors DN1058TR-ND
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)

470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210-471K
932594-S1210-471K
Fixed Inductors - S1210-471K 932594-S1210-471K
Manufacturer: API Delevan Inc. Win Source Part Number: 932594-S1210-471K Series: S1210 Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded - Inductor 653 mA 450mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN1058TR, S1210-471K TR 500, S1210471K, DN1058CT

Manufacturer: API Delevan Inc.
Win Source Part Number: 932594-S1210-471K
Series: S1210
Operating Temperature Range: -55°C ~ 125°C
Features: 470 nH Shielded - Inductor 653 mA 450mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN1058TR, S1210-471K TR 500, S1210471K, DN1058CT

Buy Now Datasheet
SMD 0.47uH 653mA Inductor and Choke - 71-S1210-471K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 653mA Inductor and Choke
71-S1210-471K
SMD 0.47uH 653mA Inductor and Choke 71-S1210-471K
SMD Inductor 0.47uH 10% Shielded 1210 653mA 450mR Product overview: S1210-471K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 653mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 653mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-471K can be used for catalog matching and distributor lookup.

SMD Inductor 0.47uH 10% Shielded 1210 653mA 450mR Product overview: S1210-471K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 653mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 653mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-471K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN1058TR-ND 932594-S1210-471K 71-S1210-471K
Product Name Fixed Inductors Fixed Inductors - S1210-471K SMD 0.47uH 653mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Iron Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details