API Delevan, Inc. Fixed Inductors S1210-102K

Description
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1062TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1062TR-ND
Fixed Inductors DN1062TR-ND
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1062TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
4 suppliers
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details