API Delevan, Inc. Fixed Inductors S1210-221K

Description
220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1054TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1054TR-ND
Fixed Inductors DN1054TR-ND
220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric)

220nH Shielded Inductor 876mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1054TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225201R5KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details