Win Source Part Number: 970988-S1210-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1210
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 40 @ 25MHz
Frequency - Self Resonant: 255MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 350mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.128" L x 0.095" W (3.25mm x 2.42mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
Current Rating (Amps): 740 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: S1210-331K TR 500,S1210331K,DN1056
RoHS Status: RoHS non-compliant
330nH Shielded Inductor 740mA 350mOhm Max 1210 (3225 Metric)
SMD Inductor 0.33uH 10% Shielded 1210 Ferrite 740mA 25MHz Product overview: S1210-331K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 740mA, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 740mA, 25MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-331K can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 970988-S1210-331K | DN1056TR-ND | 71-S1210-331K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 0.33uH 740mA 25MHz Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard | ||
| Core Material | Iron | Iron | Ferrite |
| Application | RF Choke |