API Delevan, Inc. Fixed Inductors S1210-181F

Description
180nH Shielded Inductor 934mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Shielded Inductor 934mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-181F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-181F-ND
Fixed Inductors S1210-181F-ND
180nH Shielded Inductor 934mA 220mOhm Max 1210 (3225 Metric)

180nH Shielded Inductor 934mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-181F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details