API Delevan, Inc. Fixed Inductors S1210-393K

Description
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1081TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1081TR-ND
Fixed Inductors DN1081TR-ND
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - DN1081CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1081CT-ND
Fixed Inductors DN1081CT-ND
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1081TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details