API Delevan, Inc. Fixed Inductors S1210-333J

Description
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-333J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-333J-ND
Fixed Inductors S1210-333J-ND
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)

33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-333J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details