API Delevan, Inc. Fixed Inductors S1210-392K

Description
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1069TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1069TR-ND
Fixed Inductors DN1069TR-ND
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1210-392K
932593-S1210-392K
Fixed Inductors - S1210-392K 932593-S1210-392K
Manufacturer: API Delevan Inc. Win Source Part Number: 932593-S1210-392K Series: S1210 Operating Temperature Range: -55°C ~ 125°C Features: 3.9 µH Shielded - Inductor 441 mA 830mOhm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: S1210-392K TR 500, S1210392K, DN1069TR, DN1069CT

Manufacturer: API Delevan Inc.
Win Source Part Number: 932593-S1210-392K
Series: S1210
Operating Temperature Range: -55°C ~ 125°C
Features: 3.9 µH Shielded - Inductor 441 mA 830mOhm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: S1210-392K TR 500, S1210392K, DN1069TR, DN1069CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN1069TR-ND 932593-S1210-392K
Product Name Fixed Inductors Fixed Inductors - S1210-392K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C102KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details