API Delevan, Inc. Fixed Inductors S1008R-101K

Description
100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7879DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7879DKR-ND
Fixed Inductors DN7879DKR-ND
100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)

100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7879CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7879CT-ND
Fixed Inductors DN7879CT-ND
100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)

100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7879TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7879TR-ND
Fixed Inductors DN7879TR-ND
100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)

100nH Shielded Inductor 1.12A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7879DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details