API Delevan, Inc. Fixed Inductors S1008R-561K

Description
560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7897CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7897CT-ND
Fixed Inductors DN7897CT-ND
560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)

560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7897TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7897TR-ND
Fixed Inductors DN7897TR-ND
560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)

560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7897DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7897DKR-ND
Fixed Inductors DN7897DKR-ND
560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)

560nH Shielded Inductor 790mA 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7897CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details