DigiKey Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 50 100 140 150 160 170 180 190 192 193 194 195 196 197 198 199 200 201 202 203 204 210 220 230 235
Product Name Notes
1µH Shielded Inductor 755mA 350mOhm Max 1812 (4532 Metric)
1.2µH Shielded Inductor 725mA 380mOhm Max 1812 (4532 Metric)
1.5µH Shielded Inductor 706mA 400mOhm Max 1812 (4532 Metric)
1.8µH Shielded Inductor 681mA 430mOhm Max 1812 (4532 Metric)
10µH Shielded Inductor 333mA 1.8Ohm Max 1812 (4532 Metric)
100µH Shielded Inductor 169mA 7Ohm Max 1812 (4532 Metric)
100nH Shielded Inductor 1.49A 90mOhm Max 1812 (4532 Metric)
12µH Shielded Inductor 315mA 2Ohm Max 1812 (4532 Metric)
120µH Shielded Inductor 163mA 7.5Ohm Max 1812 (4532 Metric)
120nH Shielded Inductor 1.412A 100mOhm Max 1812 (4532 Metric)
15µH Shielded Inductor 301mA 2.2Ohm Max 1812 (4532 Metric)
15µH Unshielded Toroidal Inductor 15A 5mOhm Max Radial, Horizontal (Open)
150µH Shielded Inductor 158mA 8Ohm Max 1812 (4532 Metric)
150µH Unshielded Toroidal Inductor 10A 21mOhm Max Radial, Horizontal (Open)
150nH Shielded Inductor 1.347A 110mOhm Max 1812 (4532 Metric)
18µH Shielded Inductor 288mA 2.4Ohm Max 1812 (4532 Metric)
180µH Shielded Inductor 153mA 8.5Ohm Max 1812 (4532 Metric)
180nH Shielded Inductor 1.29A 120mOhm Max 1812 (4532 Metric)
1mH @ 10kHz 2 Line Common Mode Choke Through Hole 15A DCR 7.5mOhm
1mH Shielded Inductor 60mA 55Ohm Max 1812 (4532 Metric)
2.2µH Shielded Inductor 658mA 460mOhm Max 1812 (4532 Metric)
2.7µH Shielded Inductor 464mA 750mOhm Max 1210 (3225 Metric)
2.7µH Shielded Inductor 638mA 490mOhm Max 1812 (4532 Metric)
22µH Shielded Inductor 277mA 2.6Ohm Max 1812 (4532 Metric)
22µH Unshielded Toroidal Inductor 18A 4.5mOhm Max Radial, Horizontal (Open)
220µH Shielded Inductor 149mA 9Ohm Max 1812 (4532 Metric)
220nH Shielded Inductor 1.154A 150mOhm Max 1812 (4532 Metric)
27µH Shielded Inductor 201mA 4Ohm Max 1210 (3225 Metric)
27µH Shielded Inductor 267mA 2.8Ohm Max 1812 (4532 Metric)
270µH Shielded Inductor 135mA 11Ohm Max 1812 (4532 Metric)
270nH Shielded Inductor 1.053A 180mOhm Max 1812 (4532 Metric)
270nH Shielded Inductor 800mA 300mOhm Max 1210 (3225 Metric)
285µH @ 10kHz 2 Line Common Mode Choke Through Hole 25A DCR 1.6mOhm
3.3µH Shielded Inductor 449mA 800mOhm Max 1210 (3225 Metric)
3.3µH Shielded Inductor 534mA 700mOhm Max 1812 (4532 Metric)
3.9µH Shielded Inductor 441mA 830mOhm Max 1210 (3225 Metric)
3.9µH Shielded Inductor 487mA 840mOhm Max 1812 (4532 Metric)
307µH Unshielded Toroidal Inductor 7A 65mOhm Max Radial, Vertical (Open)
33µH Shielded Inductor 189mA 4.5Ohm Max 1210 (3225 Metric)
33µH Shielded Inductor 258mA 3Ohm Max 1812 (4532 Metric)
330µH Shielded Inductor 129mA 12Ohm Max 1812 (4532 Metric)
330nH Shielded Inductor 740mA 350mOhm Max 1210 (3225 Metric)
330nH Shielded Inductor 952mA 220mOhm Max 1812 (4532 Metric)
330nH Shielded Wirewound Inductor 740mA 350mOhm Max 2-SMD
39µH Shielded Inductor 179mA 5Ohm Max 1210 (3225 Metric)
39µH Shielded Inductor 250mA 3.2Ohm Max 1812 (4532 Metric)
390µH Shielded Inductor 105mA 18Ohm Max 1812 (4532 Metric)
390nH Shielded Inductor 692mA 400mOhm Max 1210 (3225 Metric)
390nH Shielded Inductor 876mA 260mOhm Max 1812 (4532 Metric)
4.7µH Shielded Inductor 402mA 1Ohm Max 1210 (3225 Metric)
4.7µH Shielded Inductor 471mA 900mOhm Max 1812 (4532 Metric)
47µH Shielded Inductor 171mA 5.5Ohm Max 1210 (3225 Metric)
47µH Shielded Inductor 242mA 3.4Ohm Max 1812 (4532 Metric)
470µH Shielded Inductor 91mA 24Ohm Max 1812 (4532 Metric)
470nH Shielded Inductor 653mA 450mOhm Max 1210 (3225 Metric)
470nH Shielded Inductor 802mA 310mOhm Max 1812 (4532 Metric)
5.6µH Shielded Inductor 352mA 1.3Ohm Max 1210 (3225 Metric)
5.6µH Shielded Inductor 447mA 1Ohm Max 1812 (4532 Metric)
56µH Shielded Inductor 160mA 6.3Ohm Max 1210 (3225 Metric)
56µH Shielded Inductor 235mA 3.6Ohm Max 1812 (4532 Metric)
56µH Unshielded Toroidal Inductor 17A 8.5mOhm Max Radial, Vertical (Open)
560µH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 2.8mOhm
560µH Shielded Inductor 84mA 28Ohm Max 1812 (4532 Metric)
560nH Shielded Inductor 619mA 500mOhm Max 1210 (3225 Metric)
560nH Shielded Inductor 735mA 370mOhm Max 1812 (4532 Metric)
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)
6.8µH Shielded Inductor 408mA 1.2Ohm Max 1812 (4532 Metric)
68µH Shielded Inductor 152mA 7Ohm Max 1210 (3225 Metric)
68µH Shielded Inductor 215mA 4.3Ohm Max 1812 (4532 Metric)
680µH Shielded Inductor 79mA 32Ohm Max 1812 (4532 Metric)
680nH Shielded Inductor 590mA 550mOhm Max 1210 (3225 Metric)
680nH Shielded Inductor 675mA 440mOhm Max 1812 (4532 Metric)
8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)
8.2µH Shielded Inductor 372mA 1.44Ohm Max 1812 (4532 Metric)
82µH Shielded Inductor 137mA 8.5Ohm Max 1210 (3225 Metric)
82µH Shielded Inductor 196mA 5.2Ohm Max 1812 (4532 Metric)
820µH Shielded Inductor 71mA 40Ohm Max 1812 (4532 Metric)
820nH Shielded Inductor 565mA 600mOhm Max 1210 (3225 Metric)
820nH Shielded Inductor 614mA 530mOhm Max 1812 (4532 Metric)
FIXED IND 100UH 169MA 7 OHM SMD
FIXED IND 12UH 315MA 2 OHM SMD
FIXED IND 150UH 158MA 8 OHM SMD
FIXED IND 270NH 800MA 300 MOHM
FIXED IND 3.9UH 441MA 830 MOHM
FIXED IND 56UH 160MA 6.3 OHM SMD
FIXED IND 6.8UH 328MA 1.5 OHM
FIXED IND 82UH 137MA 8.5 OHM SMD

<< Prev Next >>