API Delevan, Inc. Fixed Inductors S1210-222K

Description
2.2µH Shielded Inductor 470mA 730mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 470mA 730mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1066TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1066TR-ND
Fixed Inductors DN1066TR-ND
2.2µH Shielded Inductor 470mA 730mOhm Max 1210 (3225 Metric)

2.2µH Shielded Inductor 470mA 730mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1066TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details