API Delevan, Inc. Fixed Inductors S1008R-473K

Description
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7896CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7896CT-ND
Fixed Inductors DN7896CT-ND
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7896DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7896DKR-ND
Fixed Inductors DN7896DKR-ND
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - DN7896TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7896TR-ND
Fixed Inductors DN7896TR-ND
47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

47µH Shielded Inductor 110mA 9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7896CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details