API Delevan, Inc. Fixed Inductors S1210-183J

Description
18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-183J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-183J-ND
Fixed Inductors S1210-183J-ND
18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)

18µH Shielded Inductor 240mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-183J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details