8.2µH Shielded Inductor 308mA 1.7Ohm Max 1210 (3225 Metric)
SMD Inductor 8.2uH 2% Shielded Ferrite 1210 Product overview: S1210-822G from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-S1210-822G can be used for catalog matching and distributor lookup.
Win Source Part Number: 992927-S1210-822G
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: S1210
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.101" (2.57mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ferrite
Q @ Freq: 40 @ 7.9MHz
Frequency - Self Resonant: 32MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 1.7Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.105" W (3.51mm x 2.66mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 308 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: S1210-822G 2000 TR
RoHS Status: RoHS non-compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | S1210-822G-ND | 71-S1210-822G | 992927-S1210-822G |
| Product Name | Fixed Inductors | SMD 8.2uH Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |