API Delevan, Inc. Fixed Inductors S1008R-333K

Description
33µH Shielded Inductor 125mA 7.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33µH Shielded Inductor 125mA 7.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7893TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7893TR-ND
Fixed Inductors DN7893TR-ND
33µH Shielded Inductor 125mA 7.4Ohm Max 1008 (2520 Metric)

33µH Shielded Inductor 125mA 7.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7893TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details