API Delevan, Inc. Fixed Inductors S1210-102F

Description
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-102F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-102F-ND
Fixed Inductors S1210-102F-ND
1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

1µH Shielded Inductor 635mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-102F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details