API Delevan, Inc. Fixed Inductors S1008-562K

Description
5.6µH Shielded Inductor 295mA 1.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 295mA 1.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1025TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1025TR-ND
Fixed Inductors DN1025TR-ND
5.6µH Shielded Inductor 295mA 1.3Ohm Max 1008 (2520 Metric)

5.6µH Shielded Inductor 295mA 1.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN1025TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data