API Delevan, Inc. Fixed Inductors S1008R-392G

Description
3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-392G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-392G-ND
Fixed Inductors S1008R-392G-ND
3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)

3.9µH Shielded Inductor 335mA 1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-392G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data