API Delevan, Inc. Fixed Inductors S1210-682H

Description
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1210-682H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1210-682H-ND
Fixed Inductors S1210-682H-ND
6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

6.8µH Shielded Inductor 328mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1210-682H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details