1 Coil, 1 Layer 6.5µH Wireless Charging Coil Transmitter 50mOhm Max
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 240-2783-ND |
| Product Name | Wireless Charging Coils |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Inductance Range | 6.5 microH |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 0.0500 ohms |