API Delevan, Inc. Fixed Inductors S1008R-103H

Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-103H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-103H-ND
Fixed Inductors S1008R-103H-ND
10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

10µH Shielded Inductor 230mA 2.1Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-103H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details