API Delevan, Inc. Fixed Inductors S1008-331K

Description
330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN1007TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN1007TR-ND
Fixed Inductors DN1007TR-ND
330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

330nH Shielded Inductor 865mA 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - S1008-331K
932580-S1008-331K
Fixed Inductors - S1008-331K 932580-S1008-331K
Manufacturer: API Delevan Inc. Win Source Part Number: 932580-S1008-331K Series: S1008 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded - Inductor 865 mA 150mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN1007TR, S1008-331K TR 500, S1008331K, DN1007CT

Manufacturer: API Delevan Inc.
Win Source Part Number: 932580-S1008-331K
Series: S1008
Operating Temperature Range: -55°C ~ 125°C
Features: 330 nH Shielded - Inductor 865 mA 150mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN1007TR, S1008-331K TR 500, S1008331K, DN1007CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN1007TR-ND 932580-S1008-331K
Product Name Fixed Inductors Fixed Inductors - S1008-331K
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details