API Delevan, Inc. Fixed Inductors S1008R-822F

Description
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - S1008R-822F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
S1008R-822F-ND
Fixed Inductors S1008R-822F-ND
8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)

8.2µH Shielded Inductor 240mA 1.9Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number S1008R-822F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details